location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB Solid State Hybrid Drive (SSHD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1C62AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758446706 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 05:26:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Feb 2019
Product end of life date
Bullet Points HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - Hybrid-HDD
  • - 95 g
Long product name HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5" :
The long product name of HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB Solid State Hybrid Drive (SSHD)
More>>>
HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5":
The official description of HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy 8 GB of solid state memory and 500 GB of hard drive capacity in a compact, hybrid drive design that delivers a faster boot-up and enhanced application performance compared to a conventional hard disk drive.
Enjoy super-fast access to the files you use most with Adaptive Memory™ technology, which copies frequently-used data stored on the hard drive to solid state memory for faster loading.
HP 500GB SATA 6G 2.5 (8GB Cache) SSHD Drive are compatible with HP ProDesk 600 G1 Tower, HP ProDesk 600 G1 SFF, HP ProOne 600 G1 AiO, HP EliteDesk 800 G1 Tower, HP EliteDesk 800 G1 SFF, HP EliteDesk 800 G1 USDT, HP EliteOne 800 G1 AiO, HP Compaq 6305 Pro MT, HP Compaq 6305 Pro SFF.
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.

Short summary description HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5":
This short summary of the HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB Solid State Hybrid Drive (SSHD), 500 GB, 2.5"

Long summary description HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5":
This is an auto-generated long summary of HP 500GB Solid State Hybrid Drive (SSHD) internal hard drive 2.5" based on the first three specs of the first five spec groups.

HP 500GB Solid State Hybrid Drive (SSHD). HDD capacity: 500 GB, HDD size: 2.5", Hybrid-HDD cache memory: 8 GB

Features
HDD capacity *
500 GB
HDD size *
2.5"
Type *
Hybrid-HDD
Hybrid-HDD cache memory
8 GB
Power
Operating voltage
5 V
Weight & dimensions
Width
69,8 mm
Height
6,8 mm
Depth
100,3 mm
Weight
95 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Data transfer rate
6 Gbit/s
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)