location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ACULASER M2400DT 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACULASER M2400DT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47071BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ACULASER M2400DT 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - LED
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB
Warranty: 12 Months
Long product name Epson ACULASER M2400DT 1200 x 1200 DPI A4 :
The long product name of Epson ACULASER M2400DT 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser M2400DT, 1200 dpi, Monochrome 7 Seconds, 50000 Pages per month, 32 MB included, 288 MB maximum, USB 2.0
More>>>
Epson ACULASER M2400DT 1200 x 1200 DPI A4:
The official description of Epson ACULASER M2400DT 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson AcuLaser M2400DT

Speedy and efficient mono printer
Boost your company's productivity with the fast and flexible Epson AcuLaser M2400D series featuring mono duplex printing.

Designed for small-to-medium workgroups and desktop users, the efficient AcuLaser M2400D series gets the job done fast with a first-page-out time of 7 seconds and a print speed of up to 35 pages per minute. There’s no compromise on quality with a professional print resolution of 1200 x 1200dpi.

Flexible and expandable: The AcuLaser M2400D series has the flexibility to perfectly match the needs of your workgroups and desktop users, with expandable RAM from 32MB up to 320MB. Paper handling is adjustable too, with automatic double-sided printing and a choice of one or two optional additional paper trays to increase capacity to 800 sheets.

Easy compatibility: Seamlessly integrating into most IT environments, the AcuLaser M2400D series supports PCL5e, PCL6, standard ESC/Page, FX, ESCP2, 1239X, Genuine PostScript 3TM and PDF 1.3. It also features a parallel port (D model) or an Ethernet interface (DN model) for easy connectivity.

Lower costs and environmental impact: Your company’s cost per page is optimised with a choice of standard and high-capacity toner cartridges. The AcuLaser M2400D series’ ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme further reduce bills and minimise environmental impact.

Short summary description Epson ACULASER M2400DT 1200 x 1200 DPI A4:
This short summary of the Epson ACULASER M2400DT 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ACULASER M2400DT, Laser, 1200 x 1200 DPI, A4, 35 ppm, Network ready, White

Long summary description Epson ACULASER M2400DT 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson ACULASER M2400DT 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson ACULASER M2400DT. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LED. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
7 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B6
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Sound pressure level (printing)
68 dB
Sound power level (standby)
30 dB
Design
Product colour *
White
Display
LED
Power
Power consumption (printing) *
505 W
Power consumption (standby)
9 W
Power consumption (off)
4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
390 mm
Height
255 mm
Weight
11,5 kg
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
610 mm
Package weight
19,4 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
132 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
132 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)