Lenovo logo

Lenovo ThinkPad Ultra Dock - 170 W Docking Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136584
Info modified on:
09 Sept 2020, 15:50:37
Long product name Lenovo ThinkPad Ultra Dock - 170 W Docking Black:

ThinkPad Ultra Dock - 170 W US / Canada / Mexico

Lenovo ThinkPad Ultra Dock - 170 W Docking Black:

With the horsepower to drive mobile workstations, the completely re-designed and supercharged ThinkPad Ultra Dock with an included ThinkPad 170W AC Adapter grows capability without growing in size. The ultimate docking solution includes a wide range of video outputs, including HDMI 1.4, and support for multiple external monitors so you can multi-task like never before.

Includes a ThinkPad 170W AC Power Adapter (Slim Tip)

Features

- 1x VGA port
- 1x DVI-D port, 2x DisplayPort, 1x HDMI port (only 2 can be active)
- 3x USB 2.0 ports, one port supports always-on USB charging
- 3x USB 3.0 port
- 10/1000 Gigabit Ethernet port
- Notebook Lock and Security Lock Slot

Short summary description Lenovo ThinkPad Ultra Dock - 170 W Docking Black:

Lenovo ThinkPad Ultra Dock - 170 W, Docking, 10,100,1000 Mbit/s, Black, Lenovo, ThinkPad, 100-240 V

Long summary description Lenovo ThinkPad Ultra Dock - 170 W Docking Black:

Lenovo ThinkPad Ultra Dock - 170 W. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Compatibility: ThinkPad. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 170 W

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.