location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 791 Cleaning kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
791
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD985A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420621973 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 791 Cleaning kit :
The long product name of HP 791 Cleaning kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

791 Cap Cleaning Kit
More>>>
HP 791 Cleaning kit:
The official description of HP 791 Cleaning kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 791 Cap Cleaning Kit and HP 791 Ink Supplies deliver long-lasting, vivid colour and produce durable, high-impact signage. Built-in intelligent technology enables reliable performance and ease of use.

Short summary description HP 791 Cleaning kit:
This short summary of the HP 791 Cleaning kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 791, Cleaning kit, HP, HP Designjet 9000s and 10000s Printer series, 15 - 35 °C, 15 - 30 °C, 30 - 70%

Long summary description HP 791 Cleaning kit:
This is an auto-generated long summary of HP 791 Cleaning kit based on the first three specs of the first five spec groups.

HP 791. Product type: Cleaning kit, Brand compatibility: HP, Compatibility: HP Designjet 9000s and 10000s Printer series

Features
Product type *
Cleaning kit
Brand compatibility
HP
Compatibility
HP Designjet 9000s and 10000s Printer series
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 80%