location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M6720 3.5 inch 4U SAS Drive Enclosure disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6720 3.5 inch 4U SAS Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QR491A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP M6720 3.5 inch 4U SAS Drive Enclosure disk array :
The long product name of HP M6720 3.5 inch 4U SAS Drive Enclosure disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP M6720 3.5 inch 4U SAS Drive Enclosure
More>>>
Short summary description HP M6720 3.5 inch 4U SAS Drive Enclosure disk array:
This short summary of the HP M6720 3.5 inch 4U SAS Drive Enclosure disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP M6720 3.5 inch 4U SAS Drive Enclosure

Long summary description HP M6720 3.5 inch 4U SAS Drive Enclosure disk array:
This is an auto-generated long summary of HP M6720 3.5 inch 4U SAS Drive Enclosure disk array based on the first three specs of the first five spec groups.

HP M6720 3.5 inch 4U SAS Drive Enclosure

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:31
Uk has collected 1 expert review for HP M6720 3.5 inch 4U SAS Drive Enclosure disk array but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HPE

HPE 3PAR StoreServ 7200 16Gb Virtualization Base System SAN Kit disk array
(show image)
QR489A 3PAR StoreServ 7200 16Gb Virtualization Base System SAN Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreServ 7450 disk array Rack (2U) Black, Yellow
(show image)
C8R35A StoreServ 7450 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ 7450 4-node Base for Storage Centric Rack disk array
(show image)
E7W53A 3PAR StoreServ 7450 4-node Base for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreServ 7400 disk array Black, Yellow
(show image)
E7W51A StoreServ 7400 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ 7450 2-node Base for Storage Centric Rack disk array
(show image)
E7W52A 3PAR StoreServ 7450 2-node Base for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ 7400 2-node Storage Base for Storage Centric Rack disk array
(show image)
E7W50A 3PAR StoreServ 7400 2-node Storage Base for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ 7200 2-node Storage Base for Storage Centric Rack disk array
(show image)
E7W49A 3PAR StoreServ 7200 2-node Storage Base for Storage Centric Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP 3PAR StoreServ 7200 2-node Storage Base disk array HP 3PAR StoreServ 7200 2-node Storage Base disk array
(show image)
QR482A 3PAR StoreServ 7200 2-node Storage Base 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ 7450 disk array Rack (2U)
(show image)
C8R37A 3PAR StoreServ 7450 0.00
(excl. VAT)
0 (incl. VAT)
HP 3PAR StoreServ 7400 2-node Storage Base disk array HP 3PAR StoreServ 7400 2-node Storage Base disk array
(show image)
QR483A 3PAR StoreServ 7400 2-node Storage Base 0.00
(excl. VAT)
0 (incl. VAT)