location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PLC13BL cable lock Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC13BL Plug-Lock Inserts (C14 power cord to C13 outlet), Blue, 100 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC13BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179685 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:17:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PLC13BL cable lock Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PLC13BL Plug-lock inserts keep C14 power cords connected to C13 outlets
  • - Prevents accidental disconnection of network hardware during routine rack maintenance
  • - Universal compatibility, no special cables, outlets or special PDU hardware required
  • - BLUE color inserts ship in packages of 100, more colors available
Warranty: 2-year limited
Long product name Tripp Lite PLC13BL cable lock Blue :
The long product name of Tripp Lite PLC13BL cable lock Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plug-Lock Inserts (C14 power cord to C13 outlet), Blue, 100 pack
More>>>
Tripp Lite PLC13BL cable lock Blue:
The official description of Tripp Lite PLC13BL cable lock Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLC13BL BLUE color plug-lock inserts prevent accidental disconnection of C14 plug-in power cords from C13 output receptacles. IEC 60320 plug-in electrical cords are frequently loose-fitting and are often subject to accidental disconnection during routine network maintenance. To prevent critical equipment plugs from getting knocked loose, place a plug-lock insert over any C14 input cord and connect it to any C13 outlet. The insert strengthens the connection of the plug to the outlet, keeping critical equipment plugged in and running during routine rack access and maintenance.

Plug-lock inserts provide a no-clutter alternative to common zip-tie cord retention schemes and a low-cost answer to expensive proprietary locking plug and outlet hardware. PLC13BL plug-lock inserts ship in packages of 100.

Short summary description Tripp Lite PLC13BL cable lock Blue:
This short summary of the Tripp Lite PLC13BL cable lock Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PLC13BL, Nylon, Blue

Long summary description Tripp Lite PLC13BL cable lock Blue:
This is an auto-generated long summary of Tripp Lite PLC13BL cable lock Blue based on the first three specs of the first five spec groups.

Tripp Lite PLC13BL. Product colour: Blue, Material: Nylon, Country of origin: China. Width: 30,5 mm, Depth: 22,9 mm, Height: 31,8 mm. Quantity per pack: 100 pc(s), Package width: 312,4 mm, Package depth: 218,4 mm. Master (outer) case width: 457,2 mm, Master (outer) case length: 320 mm, Master (outer) case height: 236,2 mm

Features
Product colour *
Blue
Material
Nylon
Country of origin
China
Weight & dimensions
Width
30,5 mm
Depth
22,9 mm
Height
31,8 mm
Weight
350 g
Packaging data
Quantity per pack
100 pc(s)
Package width
312,4 mm
Package depth
218,4 mm
Packaging data
Package height
91,4 mm
Package weight
500 g
Logistics data
Harmonized System (HS) code
83014090
Master (outer) case GTIN (EAN/UPC)
10037332179682
Master (outer) case width
457,2 mm
Master (outer) case length
320 mm
Master (outer) case height
236,2 mm
Master (outer) case weight
2,68 kg
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)