location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2300 Headset Wired In-ear Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6T14AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H2300 Headset Wired In-ear Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wired
  • - Intraaural 20 - 20000 Hz
  • - Microphone type: In-line
Long product name HP H2300 Headset Wired In-ear Calls/Music Black :
The long product name of HP H2300 Headset Wired In-ear Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm, 20 - 20000 Hz, 32 Ohm, 3 mW, 14g, Black
More>>>
HP H2300 Headset Wired In-ear Calls/Music Black:
The official description of HP H2300 Headset Wired In-ear Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Hear it all - the bold bass and the high treble - with neodymium speaker drivers providing stereo performance to boost your listening experience;
- Calls come first. The in-line microphone is subtly designed into the flat cord and includes simple controls for volume, mute, answer and cancel;
- Complement your ears with the stylish diamond shaped, rubber cushioned ear buds available in four distinct colors - Sparkling Black, Pearl White, Red/Black and Blink Pink;
- Enjoy easy cable management with the flat designed cable that helps prevent the cable from getting entangled.

Short summary description HP H2300 Headset Wired In-ear Calls/Music Black:
This short summary of the HP H2300 Headset Wired In-ear Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2300, Wired, 20 - 20000 Hz, Calls/Music, 14 g, Headset, Black

Long summary description HP H2300 Headset Wired In-ear Calls/Music Black:
This is an auto-generated long summary of HP H2300 Headset Wired In-ear Calls/Music Black based on the first three specs of the first five spec groups.

HP H2300. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 14 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Volume control
Digital
Cable length
1,5 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Maximum input power
3 mW
Ear coupling *
Intraaural
Acoustic system
Closed
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Microphone mute
Yes
Weight & dimensions
Width
83 mm
Depth
24 mm
Height
20 mm
Weight
14 g
Packaging content
Extra earbuds
Yes
Other features
Buttons quantity
4
User guide
Yes