location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-2190 dot matrix printer 680 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-2190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C526022W3
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-2190 dot matrix printer 680 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 1.1
  • - Print head: 9-pin
  • - Mean time between failures (MTBF): 20000 h
Long product name Epson FX-2190 dot matrix printer 680 cps :
The long product name of Epson FX-2190 dot matrix printer 680 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extraordinarily high-performance, high-speed printers for medium to high volume printing with a 136-column carriage
More>>>
Epson FX-2190 dot matrix printer 680 cps:
The official description of Epson FX-2190 dot matrix printer 680 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Epson FX-2190 dot matrix printer is built to offer faster printing, better reliability and flexible paper handling, in a stylish and compact design. It is perfect for production, car dealers, warehouses, labs, wholesalers, freight forwarders, finance departments and trade users who want high performance at low cost.
Class-leading speed - up to 680cps
Compact, robust and reliable
Long-lasting ribbon
Handles 1 original + 5 copies
Flexible paper handling from front, top, rear and bottom
Handles media up to 136 columns wide
Two optional cut sheet feeders to store different forms
Second push tractor option to accommodate two continuous forms
Standard Parallel and USB interfaces
Optional wireless (Not available in all countries) and wired network interfaces

Short summary description Epson FX-2190 dot matrix printer 680 cps:
This short summary of the Epson FX-2190 dot matrix printer 680 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-2190, 680 cps, 503 cps, 125,9 cps, 10,12 cpi, 7 copies, Code 39, PostNet, UPC-E

Long summary description Epson FX-2190 dot matrix printer 680 cps:
This is an auto-generated long summary of Epson FX-2190 dot matrix printer 680 cps based on the first three specs of the first five spec groups.

Epson FX-2190. Maximum print speed: 680 cps, Maximum print speed (draft): 503 cps, Maximum print speed (LQ): 125,9 cps. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Standard interfaces: USB 1.1. Print head: 9-pin, Mean time between failures (MTBF): 20000 h. Weight: 9,4 kg

Printing
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
680 cps
Maximum print speed (draft)
503 cps
Maximum print speed (LQ)
125,9 cps
Character pitch
10, 12 cpi
Maximum number of copies
7 copies
Built-in barcodes
Code 39, PostNet, UPC-E
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 1.1
Endurance
Print head *
9-pin
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
9,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
460 mm
Package depth
700 mm
Package height
270 mm
Package weight
11,8 kg
Other features
Dimensions (WxDxH)
589 x 350 x 167,5 mm
Fonts included
Epson Draf, Epson Roman, Epson Sans Serif
Logistics data
Quantity per pallet
14 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
21 pc(s)
Pallet length (UK)
2,04 m
Brand Image Product code Product Stock Price from
Epson FX-2190N dot matrix printer 680 cps Epson FX-2190N dot matrix printer 680 cps
(show image)
C11C526022WN Epson FX-2190N 0.00
(excl. VAT)
0 (incl. VAT)