location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS100-E8-PI4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90SV009A-M01CE0
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2020 15:08:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (5U) 1 fan(s) Intel® C222 LGA 1150 (Socket H3)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 32 GB
  • - Number of storage drives supported: 4
  • - Ethernet LAN USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 2
  • - 300 W
  • - Black
Long product name ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black :
The long product name of ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA1150, 4 DIMM DDR3 1600/1333 MHz, SATA 6Gb/s, SATA 3Gb/s, Gigabit Ethernet, Aspeed AST1300 64 MB, 15000g, Black
More>>>
ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black:
The official description of ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy saving and super-quiet tower server perfect for SMB
The ASUS TS100-E8-PI4 is an entry-level tower server supporting the latest Intel® Xeon® E3-1200 v3 processor family with onboard RAID and complete remote server management through ASWM Enterprise. It also features an 80 PLUS Bronze power supply for enhanced energy savings, and facilitates work environments as quiet as 27dB (idle mode), which is significantly quieter even than the average projector.

The latest Intel® CPUs
The TS100-E8-PI4 is ready for new-generation Intel® Xeon® 22nm processors, which deliver a significant performance improvement over previous-generation CPUs.

PCI Express 3.0-ready with workstation expandability
The TS100-E8-PI4 ships with one PCI Express 3.0 x16 slot, designed to accommodate the power of graphics cards and other add-on components. To ensure flexibility, it has a PCI slot for legacy LAN card, graphics card, and audio card applications. A dedicated MIO slot provides customers additional audio capability options through ASUS MIO cards.

Ultra-quiet and energy saving
The TS100-E8-PI4 performs as quiet as a low 27dB (under idle mode), which is less than the noise output of a projector (average 42dB). It therefore offers a super-quiet environment, and ships with an 80 PLUS Bronze power supply to reduce power loss and power consumption, helping consumers save on energy bills.

Comprehensive remote management
ASUS presents the most complete remote server control, with ASWM Enterprise providing “one on many” usage. ASWM Enterprise‘s centralized design gives administrators access to BIOS updates, remote control, and power supervision on all servers simultaneously. IT professionals don’t have to monitor servers one by one, but can instead use ASWM Enterprise to check the status of all servers through a friendly graphical user interface.

Short summary description ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black:
This short summary of the ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TS100-E8-PI4, Intel® C222, LGA 1150 (Socket H3), Intel, Intel® Celeron®, Intel® Pentium®, E3-1200, DDR3-SDRAM

Long summary description ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black:
This is an auto-generated long summary of ASUS TS100-E8-PI4 Intel® C222 LGA 1150 (Socket H3) Rack (5U) Black based on the first three specs of the first five spec groups.

ASUS TS100-E8-PI4. Motherboard chipset: Intel® C222, Processor socket: LGA 1150 (Socket H3), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum internal memory: 32 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST1300, On-board graphics card memory: 1 MB, Maximum graphics card memory: 64 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® I210-AT

Processor
Motherboard chipset *
Intel® C222
Processor socket *
LGA 1150 (Socket H3)
Processor family
Intel
Number of processors supported *
1
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Intel Xeon series
E3-1200
Memory
Number of DIMM slots *
4
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
2GB, 4GB, 8GB
Maximum internal memory
32 GB
Maximum UDIMM memory
32 GB
Supported UDIMM clock speeds
1333, 1600 MHz
ECC
Yes
Storage
Number of storage drives supported *
4
Hot-swap HDD bays *
No
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial ATA II, Serial ATA III
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card model
Aspeed AST1300
On-board graphics card memory
1 MB
Maximum graphics card memory
64 MB
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
LAN controller
Intel® I210-AT
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
1
Expansion slots
PCI Express slots version
2.0, 3.0
PCI Express x8 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Rack (5U)
Product colour
Black
On/off switch
Yes
Heat sink
1
Number of fans
1 fan(s)
Fan diameter
12 cm
Power
Power supply *
300 W
Number of main power supplies
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
8 A
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
436,8 mm
Depth
200 mm
Height
478,8 mm
Weight
15 kg
Country Distributor
Deutschland 1 distributor(s)