location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dry electric shaver PT723/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT723/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103647628 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Blue
  • - Number of shaver heads/blades: 3
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 8 h Fast charging
Warranty: 2-year guarantee
Long product name Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue :
The long product name of Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45+ min, 5.4W, 100-240V, Li-Ion, Black/Blue
More>>>
Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue:
The official description of Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ComfortCut
Comfortable fast shave
The Philips PowerTouch adds power to your morning. Plug it in and you'll never run out
of power. ComfortCut blades give you a more comfortable shave. With PowerTouch
you'll always fly through your morning routine.

A comfortable and close end result
- ComfortCut blades glide gently for a smooth, close shave
- Flex & Float adjusts to face and neck curves

The fastest way through your morning routine
- 45+ shaving minutes, 8-hour charge
- Can be used corded and cordless
- Simply rinses clean
- LED Display

Short summary description Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue:
This short summary of the Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 PT723/20, Rotation shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 8 h, 3 min

Long summary description Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue:
This is an auto-generated long summary of Philips SHAVER Series 3000 PT723/20 men's shaver Rotation shaver Black, Blue based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 PT723/20. Shaver system: Rotation shaver, Product colour: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Connectivity technology: Wired & Wireless, Cordless operation: 45 min

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Black, Blue
Rubber grips
Yes
Washable *
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
8 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0,25 W
AC input voltage
100-240 V
Mains power
Yes
Power consumption (max)
5,4 W
Battery operated
Yes
Packaging content
Pouch
Yes
Protection cap
Yes
Other features
Connectivity technology
Wired & Wireless
Cordless operation
45 min
Anti-slip grip
Yes
Brand Image Product code Product Stock Price from
Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black Philips SHAVER Series 3000 PT711/16 men's shaver Rotation shaver Black
(show image)
PT711/16 PT711/16