location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6036A printing paper Matte White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6036A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6036A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886981717768 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:02:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Feb 2014
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C6036A printing paper Matte White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - 90 g/m²
  • - Finish type: Matte
  • - White
Long product name HP C6036A printing paper Matte White :
The long product name of HP C6036A printing paper Matte White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

914 mm x 45.7 m, 90 g/m², Matte, Wood fiber
More>>>
HP C6036A printing paper Matte White:
The official description of HP C6036A printing paper Matte White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Bright White Inkjet Paper with ColorPRO Technology delivers professional quality at production speed. This FSC®-certified1 bond paper produces more striking colours, crisper text and graphics and higher-contrast blacks for striking results.

Ideal for high-production engineering environments in CAD, AEC and GIS segments; and PSPs printing posters and presentations, and POP and retail displays.

Features
See the bright, clear difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colours. HP Bright White Inkjet Paper with ColorPRO Technology delivers striking, professional quality results.

HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company – and your clients – with this recyclable, FSC®-certified1 paper.

Optimise your everyday printing with the reliable, trouble-free performance of cost-effective HP Bright White Inkjet Paper. Many choices, including metric sizes, cut steps from the workflow for higher productivity and lower costs of printing.

Short summary description HP C6036A printing paper Matte White:
This short summary of the HP C6036A printing paper Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6036A, Inkjet printing, Matte, 90 g/m², White, 94%, 2 year(s)

Long summary description HP C6036A printing paper Matte White:
This is an auto-generated long summary of HP C6036A printing paper Matte White based on the first three specs of the first five spec groups.

HP C6036A. Recommended usage: Inkjet printing, Finish type: Matte, Media weight: 90 g/m². Package width: 111,1 mm, Package depth: 108 mm, Package height: 965,2 mm. Roll width: 91,5 cm, Core diameter: 5,08 cm, Roll length: 45,7 m

Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)