location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-5303U KVM cable Black 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB KVM Cable 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5303U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772502 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-5303U KVM cable Black 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Connector: HDB,USB and Audio
  • - Console Connector: 3in1 SPHD(Keyboard/Mouse/Video) and Audio
  • - Length:3m
Long product name ATEN 2L-5303U KVM cable Black 3 m :
The long product name of ATEN 2L-5303U KVM cable Black 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M USB KVM Cable with 3 in 1 SPHD and Audio
More>>>
ATEN 2L-5303U KVM cable Black 3 m:
The official description of ATEN 2L-5303U KVM cable Black 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector: HDB,USB and Audio
Console Connector: 3in1 SPHD(Keyboard/Mouse/Video) and Audio
Length:3m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L-5303U KVM cable Black 3 m:
This short summary of the ATEN 2L-5303U KVM cable Black 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-5303U, 3 m, VGA, Black, HD-15, USB A, 2 x 3.5mm, HDB-15, 2 x 3.5mm, Male

Long summary description ATEN 2L-5303U KVM cable Black 3 m:
This is an auto-generated long summary of ATEN 2L-5303U KVM cable Black 3 m based on the first three specs of the first five spec groups.

ATEN 2L-5303U. Cable length: 3 m, Video port type: VGA, Product colour: Black. Weight: 342 g, Package weight: 342 g. Master (outer) case net weight: 15,4 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Performance
Product colour
Black
Cable length *
3 m
Video port type *
VGA
Connector 1
HD-15, USB A, 2 x 3.5mm
Connector 2
HDB-15, 2 x 3.5mm
Connector 1 gender
Male
Connector 2 gender
Male
Compatible products
CE750 CE770 CE774 CE775 CE790 CE800B CS1732A CS1732B CS1734A CS1734B CS1754 CS1758
Packaging data
Weight
342 g
Package weight
342 g
Logistics data
Master (outer) case net weight
15,4 kg
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
240 mm
Master (outer) case weight
16,4 kg
Quantity per master (outer) case
45 pc(s)
Brand Image Product code Product Stock Price from
ATEN 2L-5210P KVM cable Black 10 m ATEN 2L-5210P KVM cable Black 10 m
(show image)
2L-5210P PS/2 KVM Cable 10m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5206UP KVM cable Black 6 m ATEN 2L-5206UP KVM cable Black 6 m
(show image)
2L-5206UP USB KVM Cable 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5206P KVM cable Black 6 m ATEN 2L-5206P KVM cable Black 6 m
(show image)
2L-5206P PS/2 KVM Cable 6m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5205U KVM cable Black 5 m ATEN 2L-5205U KVM cable Black 5 m
(show image)
2L-5205U USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5203UP KVM cable Black 3 m ATEN 2L-5203UP KVM cable Black 3 m
(show image)
2L-5203UP USB KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5203U KVM cable Black 3 m ATEN 2L-5203U KVM cable Black 3 m
(show image)
2L-5203U USB KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5203P KVM cable Black 3 m ATEN 2L5203P KVM cable Black 3 m
(show image)
2L-5203P PS/2 KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5202UP KVM cable Black 1,8 m ATEN 2L-5202UP KVM cable Black 1,8 m
(show image)
2L-5202UP USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L-5202U KVM cable Black 1,8 m ATEN 2L-5202U KVM cable Black 1,8 m
(show image)
2L-5202U USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)