HP logo

HP Wireless Mouse Z4000

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508692
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jan 2024
Bullet Points HP Wireless Mouse Z4000:
  • - Ambidextrous design fully supports both right and left hands.
  • - Wireless connectivity lets you roam up to 30ft (10m).
  • - Power on with extended battery life up to 18 months.<sup>[1]</sup>
Warranty:
Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Wireless Mouse Z4000:

Wireless Mouse Z4000

HP Wireless Mouse Z4000:

Ultra-low, ultra-refined, for your ultra-thin computing world
The sleek and low-profiled design make the Z4000 the must-have companion to every thin notebook or tablet. Style and comfort within a dynamic ultra-mobile wireless mouse.

Short summary description HP Wireless Mouse Z4000:

HP Wireless Mouse Z4000, RF Wireless, Black

Long summary description HP Wireless Mouse Z4000:

HP Wireless Mouse Z4000. Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.