location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7625/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7625/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010360220 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 L Number of speeds: 2 Black
  • - Pulse function
  • - Housing material: ABS synthetics Material knife: Stainless steel
  • - 500 W
Long product name Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black :
The long product name of Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500W, 2l dry, 1.2l liquid, 1l blender, 500g flour, 830g dough, 1.2m, ABS, Black
More>>>
Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black:
The official description of Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save space and effort
Ultra-compact food processor with blender
Save space, effort and time with the vertical-design food processor from Philips. It’s
extremely powerful and superbly multi-functional so you can finish any preparation task
in seconds! Including a blender.

Powerful precision
- 2 speeds and pulse
- Easily performs 25+ functions
- 500 Watt motor to handle large quantities and heavy kneading
- Including blender

Easy storage
- All accessories fit in the bowl for compact storage
- Vertical design takes up to 35% less kitchen space

Short summary description Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black:
This short summary of the Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita Daily Collection RI7625/90, 2 L, Black, Rotary, 1 L, 1,2 m, 500 g

Long summary description Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black:
This is an auto-generated long summary of Philips Walita Daily Collection RI7625/90 food processor 500 W 2 L Black based on the first three specs of the first five spec groups.

Philips Walita Daily Collection RI7625/90. Bowl capacity: 2 L, Product colour: Black, Control type: Rotary. Housing material: ABS synthetics, Material: ABS synthetics, Polyoxymethylene (POM), Material jar(s): SAN. Power: 500 W, Power consumption (typical): 500 W, AC input voltage: 220-240 V. Blender volume capacity liquid: 1 L, Bowl volume capacity liquid: 1,2 L, Dough bowl weight capacity: 830 kg. Blender jar, cover & cup: SAN, PP

Features
Bowl capacity *
2 L
Product colour *
Black
Pulse function *
Yes
Control type
Rotary
Number of speeds *
2
Blender bowl capacity
1 L
Cord length
1,2 m
Bowl capacity flour
500 g
Country of origin
China
Blender volume capacity liquid
1 L
Bowl volume capacity liquid
1,2 L
Dough bowl weight capacity
830 kg
Number of inserts/discs
3
Shredding sizes
Medium
On/off switch
Yes
Safety lock
Yes
Features
Handle(s)
Yes
Material
Housing material
ABS synthetics
Material
ABS synthetics, Polyoxymethylene (POM)
Blender jar, cover & cup
SAN, PP
Material jar(s)
SAN
Material knife
Stainless steel
Power
Power *
500 W
Power consumption (typical)
500 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Packaging content
Slicing insert medium
Yes
Granulating insert medium
Yes
Emulsifying disc
Yes
Kneading tool
Yes