location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ7290/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HQ7290/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103292043 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Super Lift & Cut Black, White
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable LED indicators
  • - AC/Battery Charging time: 1 h Fast charging
Long product name Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White :
The long product name of Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HQ7290 Electric shaver, Reflex Action, 30min
More>>>
Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White:
The official description of Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortably close
Shaves even the shortest hairs
This newly designed Philips shaver keeps it simple - close and convenient. It's close:
Advanced technology guarantees a close shave. It's convenient: Simply rinses clean under
the tap.

Comfortably close
- Super Lift & Cut technology

Adjusts to every curve of your face and neck
- Individually floating heads
- Reflex Action system

Moustache and sideburn trimming
- Spring-released, pop-up trimmer

Shaves even the shortest stubble
- Precision Cutting System

Simply rinses clean
- Washable shaver

Short summary description Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White:
This short summary of the Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 3000 HQ7290/17, Rotation shaver, Black, White, Super Lift & Cut, AC/Battery, 1 h, 30 min

Long summary description Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White:
This is an auto-generated long summary of Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White based on the first three specs of the first five spec groups.

Philips SHAVER Series 3000 HQ7290/17. Shaver system: Rotation shaver, Product colour: Black, White, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Charging time: 1 h, Shaving time: 30 min. Package type: Box. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product colour *
Black, White
Individual floating head
Yes
Pop-up trimmer
Yes
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Charging time
1 h
Fast charging
Yes
Mains power
Yes
Shaving time
30 min
Shaving time
10 day(s)
Cordless
Yes
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Protection cap
Yes
Other features
Reflex action system
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:57:15
Uk has collected 1 expert review for Philips SHAVER Series 3000 HQ7290/17 men's shaver Rotation shaver Trimmer Black, White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-11-13 21:57:15
The HQ7290 offers a good shave, and is a good fit for F1 afficianados, but its let down by the slightly higher than average asking price and lack of a discrete power display. Reviewer: Alex Kidman...
Good Very quiet shave, excellent grip design,very easy to clean,waterproof for shower shaving...
Bad No charging stand or carry case, trimmer switch sits very close to blades, no charge remaining indicator...
Bottom line The HQ7290 offers a good shave, and is a good fit for F1 afficianados, but its let down by the slightly higher than average asking price and lack of a discrete power display. Reviewer: Alex Kidman...
60%