location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Headgroom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headgroom QC5570/13 do-it-yourself hair clipper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5570/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103608684
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2024 10:39:21
The date of the most recent change of this product data-sheet in Icecat.
Philips QC5570/13 user manual (23.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin-friendly
  • - Corded and powerful cordless use
  • - Self-sharpening blades
  • - 100% Washable
  • - Rubber grip
  • - Battery light
  • - Built to last
  • - 13 lock-in length settings
  • - NiMh power
  • - Precision comb
  • - 180° rotating head
Warranty: 2-year worldwide guarantee
Long product name Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver :
The long product name of Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

41mm, 13settings, 60min, NiMH, Black/Silver
More>>>
Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver:
The official description of Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut your own hair
The unique 180° rotating head makes it easy to reach even the most difficult spots. So
you can give yourself a perfectly even and precise haircut every time.

Easy-reach design
- 180° rotating head for easy reach.

Performance
- 13 easy lock-in length settings from 0.5 to 15mm.
- Precision comb for a short buzz style.
- Up to 60 minutes of cordless power after a 1-hour charge.
- 2-year guarantee, worldwide voltage

Easy to use
- Rounded tips and combs prevent skin irritation
- Self-sharpening blades
- Corded and cordless use
- Battery light shows the battery status
- Fully washable for easy cleaning
- Rubber grip for maximum control

Short summary description Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver:
This short summary of the Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Headgroom QC5570/13, Black, Silver, 0,5 mm, 1,5 cm, 4,1 cm, Stainless steel, 60 min

Long summary description Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver:
This is an auto-generated long summary of Philips Headgroom QC5570/13 hair trimmers/clipper Black, Silver based on the first three specs of the first five spec groups.

Philips Headgroom QC5570/13. Product colour: Black, Silver, Minimum hair length: 0,5 mm, Maximum hair length: 1,5 cm. Operating time: 60 min, Battery type: NiMH, Charging time: 1 h

180° rotating head for easy reach.
180° rotating head for easy reach.

The rotating head gives you total control over the clipper's angle, so you can turn the head to reach even the most difficult areas with ease.

13 easy lock-in length settings from 0.5 to 15mm.
13 easy lock-in length settings from 0.5 to 15mm.

Turn the integrated zoom wheel beneath the clipper’s head to select and lock in the length setting you want. Two combs provide length settings from 1mm to 15mm, with precisely 2mm between each length. Use the special precision comb for buzz cut...or use the clipper without a comb for a close 0.5mm trim.

Rounded tips and combs prevent skin irritation
Rounded tips and combs prevent skin irritation

The rounded edges on the blades and combs are designed to avoid scratching the skin for a more comfortable trim.

Precision comb for a short buzz style.
Precision comb for a short buzz style.

Extra precision for the extra short hairstyles with a dedicated comb (lengths setting from 0.5mm to 3mm, with 0.5 mm steps).

Self-sharpening blades
Self-sharpening blades

The self-sharpening, stainless steel blades stay sharp longer and ensure top cutting performance.

Up to 60 minutes of cordless power after a 1-hour charge.
Up to 60 minutes of cordless power after a 1-hour charge.

Use with or without cord for flexibility. The powerful NiMh battery lasts up to 60 minutes after a 1-hour charge. A quick 10- minute charge gives you 10 minutes of clipping time, so it’s always ready when you are.

Corded and cordless use
Corded and cordless use

Use it cordless or plugged in.

2-year guarantee, worldwide voltage
2-year guarantee, worldwide voltage

All of our grooming products are built to last. They come with a 2-year worldwide guarantee, worldwide voltage compatibility.

Battery light shows the battery status
Battery light shows the battery status

Battery light glows white when full and blinks orange when 10 minutes remain.

Fully washable for easy cleaning
Fully washable for easy cleaning

Conveniently washes under the tap for a thorough clean.

Rubber grip for maximum control
Rubber grip for maximum control

The soft-touch rubber grip ensures optimal hold, for better control when operating.

Performance
Product colour *
Black, Silver
Number of speeds
1
Number of length steps *
13
Minimum hair length
0,5 mm
Maximum hair length
1,5 cm
Cutter width
4,1 cm
Suitable for entire body *
No
Blade material
Stainless steel
Ergonomics
Ergonomic design
Yes
Indication
Battery charge indicator
Yes
Indication
Charging indicator
Yes
Power
Operating time *
60 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
NiMH
Mains power
Yes
Battery operated
Yes
Other features
Adjustable guide combs
Yes
Packaging content
Cleaning brush
Yes
Oil included
Yes