location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-42PZ81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-42PZ81
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106,7 cm (42") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 0,001 ms
  • - NTSC, PAL, SECAM
Long product name Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black :
The long product name of Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TH-42PZ81B Full HD Plasma-TV
More>>>
Short summary description Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black:
This short summary of the Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-42PZ81, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black:
This is an auto-generated long summary of Panasonic TH-42PZ81 TV 106,7 cm (42") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-42PZ81. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0,001 ms, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:07:49
Uk has collected 3 expert reviews for Panasonic TH-42PZ81 TV 106.7 cm (42") Full HD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
hdtvorg.co.uk
Updated:
2016-11-15 02:07:49
ed to remove flicker from fast moving action, the function adds extra frames to the picture giving them a smoother and more fluid appearance. These extra frames are created using a complicated algorithm which analyses the current speed and direction...
Bottom line The TH42PZ81 is an excellent screen in its own right with class leading HD pictures and above average SD performance. Add the convenience of integrated Freesat and you have a very desirable, albeit a slightly expensive flat panel TV.You might also like...
93%
pocket-lint.com
Updated:
2016-11-15 02:07:33
The World's first flat panel plasma set with built-in Freesat, Freeview and analogue tuners, the TH-46PZ81B delivers on all levels and is a superb TV, well worth a closer look for those wanting a top notch TV with free high-definition as standard...
Good Easy to use and set-up, fantastic picture quality, good connectivity, good built-in audio, Freesat...
Bad Distractingly reflective screen surface, no record to SD card, only HD playback, reds a little flat...
Bottom line The World’s first flat panel plasma set with built-in Freesat, Freeview and analogue tuners, the TH-46PZ81B delivers on all levels and is a superb TV, well worth a closer look for those wanting a top notch TV with free high-definition as standard...
90%
gadgetshow.channel5.com
Updated:
2016-11-15 02:07:33
The Panasonic TH-46PZ81B is a 46-inch full-HD (1920 x 1080) plasma TV. With built-in Freesat, it has a contrast ratio of 30,000:1, the new Real Black Drive system and Intelligent Frame Creation. With three HDMI slots, Composite video input, S-Video inp...
Good Want HD but don’t fancy a pricey Sky subscription? This gorgeous 46-inch Full HD plasma is the first TV to come with Freesat built in – just hook up a dish and you can snatch 1080 broadcasts from the BBC, ITV and Channel 4 from space, all for...
Bad Yes, the 46PZ81 costs more than a weekend in a swanky hotel with champagne on tap and a close personal friend, but will that friend give you a 180-degree viewing angle and a choice of top quality input and output ports? Wait a second, that came out wrong.
Bottom line The rumours of the death of plasma have been greatly exaggerated – this stunning 1080p TV couldn’t be more future-proofed if it ran on biodiesel made from recycled iPods. Best offers for the Panasonic TH-46PZ81BEldon Electricals £849.00 P...
100%
hdtvtest.co.uk
Updated:
2016-11-15 02:07:02
Panasonic’s PZ81 plasma televisions remain – at this time of writing – the only HDTVs offering inbuilt Freesat (UK’s free-to-air digital satellite TV service that delivers some high-definition broadcasts) tuners, though we can’t see other manufacturers...
0%