HPE logo

HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4640 2,4 GHz 64 GB DDR3-SDRAM 1200 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49471
Info modified on:
23 Jul 2024, 21:12:46
Warranty:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4640 2,4 GHz 64 GB DDR3-SDRAM 1200 W:

HP ProLiant DL560 Gen8 E5-4640 2.4GHz 8-core 4P 64GB-R Hot Plug SFF 1200W PS Server

Short summary description HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4640 2,4 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL560 Gen8, 2,4 GHz, E5-4640, 64 GB, DDR3-SDRAM, 1200 W, Rack (2U)

Long summary description HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4640 2,4 GHz 64 GB DDR3-SDRAM 1200 W:

HPE ProLiant DL560 Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,4 GHz, Processor model: E5-4640. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 1200 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.