location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR16-HW show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:55:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hardware Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 600 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3af
  • - AES, IPSEC, TKIP, WEP, WPA, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Warranty: Lifetime hardware warranty with advanced replacement included
Long product name Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE) :
The long product name of Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 600 Mbps, 802.11b/g/n, 2.4/5 GHz, Gigabit Ethernet, PoE
More>>>
Short summary description Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE):
This short summary of the Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki MR16, 2.4 GHz, 5 GHz, 600 Mbit/s, AES, IPSEC, TKIP, WEP, WPA, WPA2, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Cisco Meraki MR16. 2.4 GHz, 5 GHz, Maximum data transfer rate: 600 Mbit/s. Security algorithms: AES, IPSEC, TKIP, WEP, WPA, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:53:37
Uk has collected 2 expert reviews for Cisco Meraki MR16 600 Mbit/s White Power over Ethernet (PoE) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Cisco

Cisco Meraki MR26 54 Mbit/s White Power over Ethernet (PoE)
(show image)
MR26-HW MR26 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR18 600 Mbit/s White Power over Ethernet (PoE)
(show image)
MR18-HW MR18 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR34 1750 Mbit/s White Power over Ethernet (PoE)
(show image)
MR34-HW MR34 Cloud Managed AP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR66 1000 Mbit/s Power over Ethernet (PoE)
(show image)
MR66-HW MR66 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR62 1000 Mbit/s Power over Ethernet (PoE)
(show image)
MR62-HW MR62 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR24 1000 Mbit/s Power over Ethernet (PoE)
(show image)
MR24-HW MR24 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki MR12 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
MR12-HW MR12 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)