location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-60LE651E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-60LE651E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 152,4 cm (60") RGB-dynamic
  • - Full HD 1920 x 1080 pixels 16:9
  • - 390 cd/m² 4 ms Active Motion 200
  • - DVB-C, DVB-C2, DVB-T, DVB-T2 PAL, SECAM
  • - Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 100 W
Long product name Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m² :
The long product name of Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60" 1920 x 1080 3D, 200Hz, 5000:1, 176°/176°, HDMI, USB 2.0, RJ-45, 29600g, Black
More>>>
Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m²:
The official description of Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AQUOS LE650 series uses the very latest Sharp image technology to give you the best possible viewing experience, thanks to its natural colors, rich contrast and depth and smooth moving images, no matter what you’re watching – 2D or 3D. Through Ethernet connection or with optional Wifi dongle available, access to Aquos Net+ portal means you are connected to the world of apps and contents. All packed in an elegant, floating design.

Short summary description Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m²:
This short summary of the Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-60LE651E, 152,4 cm (60"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m²:
This is an auto-generated long summary of Sharp LC-60LE651E TV 152,4 cm (60") Full HD Wi-Fi Black 390 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-60LE651E. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. LED backlighting type: RGB-dynamic, Motion interpolation technology: Active Motion 200, Display brightness: 390 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
152,4 cm (60")
HD type *
Full HD
LED backlighting type
RGB-dynamic
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
390 cd/m²
Response time
4 ms
Motion interpolation technology *
Active Motion 200
Native refresh rate
100 Hz
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
152 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-C2, DVB-T, DVB-T2
Smart TV
Internet TV *
Yes
Timeshift
Yes
Audio
Number of speakers *
2
RMS rated power *
30 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG4
Audio formats supported
AAC
Performance
Child lock
No
USB recording
Yes
Ports & interfaces
HDMI version
1.4
HDCP
No
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
RS-232 ports
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0,2 W
Weight & dimensions
Width (with stand)
1368 mm
Depth (with stand)
308 mm
Height (with stand)
866 mm
Width (without stand)
1368 mm
Depth (without stand)
41 mm
Height (without stand)
798 mm
Weight (without stand)
29,6 kg
Packaging content
Handheld remote control
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
Annual energy consumption
146 kWh
Number of AV connections
1
Headphone connectivity
3.5 mm
Energy efficiency class (old)
A+
Country Distributor
United Kingdom 1 distributor(s)