location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Q1755 1920 x 1080 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0303-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis Q1755 1920 x 1080 pixels :
The long product name of Axis Q1755 1920 x 1080 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q1755 50Hz, 1920 x 1080 pixel, H.264, 30fps, 256MB RAM, 10BASE-T/100BASE-TX PoE, SD/SDHC
More>>>
Short summary description Axis Q1755 1920 x 1080 pixels:
This short summary of the Axis Q1755 1920 x 1080 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Q1755, ARTPEC-3, 2 lx, 5.4°, 0.0001 - 0.5 s, CMOS, 25,4 / 3 mm (1 / 3")

Long summary description Axis Q1755 1920 x 1080 pixels:
This is an auto-generated long summary of Axis Q1755 1920 x 1080 pixels based on the first three specs of the first five spec groups.

Axis Q1755. Processor model: ARTPEC-3. Minimum illumination: 2 lx, Lens viewing angle, horizontal: 5.4°, Camera shutter speed: 0.0001 - 0.5 s. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Focal length range: 5.1 - 51 mm. Maximum resolution: 1920 x 1080 pixels, Video formats supported: H.264, Frame rate: 30 fps

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:36:47
Uk has collected 1 expert review for Axis Q1755 1920 x 1080 pixels and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:36:47
The Q1755 IP camera delivers a wealth of surveillance features and stunning image quality at high definition IP camera technology has recently come on in leaps and bounds, but Axis new Q1755 takes this to a higher plane. The Q1755 is a two-megapixel...
83%
Brand Image Product code Product Stock Price from
Axis

Axis Q1755 1920 x 1080 pixels
(show image)
0303-042 Q1755 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Q1755 1920 x 1080 pixels
(show image)
0304-001 Q1755 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)