location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-DSL-N151/E wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-DSL-N151/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-DSL-N151/E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2016
Product end of life date
Bullet Points D-Link GO-DSL-N151/E wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name D-Link GO-DSL-N151/E wireless router Fast Ethernet Black :
The long product name of D-Link GO-DSL-N151/E wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N150 (Annex B & J), ADSL2+, 4x 10/100Mbit Fast Ethernet, 1x ADSL WAN, 802.11b/g, QoS, 450 g
More>>>
D-Link GO-DSL-N151/E wireless router Fast Ethernet Black:
The official description of D-Link GO-DSL-N151/E wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless N150 ADSL2+ Easy Modem Router (GO-DSL-N151) (Annex B & J) is an all-in-one device which allows you to connect to the Internet using an integrated high-speed ADSL2/2+ interface. The router provides firewall protection for added security, and a Quality of Service (QoS) engine for smooth online gaming, media streaming, and voice communication. Built-in Wireless N 150 provides high-speed access for wireless users, while four fast Ethernet ports provide wired connections to computers using Ethernet cables.

Everything You Need to Connect and Share

The Wireless N150 ADSL2+ Easy Modem Router combines the functionality of an ADSL2/2+ modem and a wired/ wireless router, making it easy to connect and share your Internet connection, all with one compact device. Use the modem to connect to your DSL Internet Service Provider and share the high-speed connection directly to your devices through both wired and wireless connections.

Blazing-fast Internet Connection

The Wireless N150 ADSL2+ Easy Modem Router features integrated ADSL2/2+ capabilities, supporting download speeds of up to 24 Mbps. The Wireless N150 ADSL2+ Easy Modem Routerallows you to get the most out of your DSL Internet connection - download video and music files, stream online content, and enjoy high-quality voice and video calls on any of your connected devices.

High-speed Wired and Wireless LAN Connections

With the Wireless N150 ADSL2+ Easy Modem Router, you have the flexibility of both wired and wireless LAN connections, allowing you to tailor your network according to your connectivity needs. Connect your desktop to one of the Fast Ethernet ports for quick downloads and online gaming, or surf the net from the comfort of your couch by connecting your laptop or tablet through a wireless connection.

Firewall and QoS for Security and Reliability

A range of security features prevent unauthorized access and keep your home or office network safe from intruders. The Wireless N150 ADSL2+ Easy Modem Router provides firewall security using Stateful Packet Inspection (SPI), which inspects the contents of all incoming packet headers, only allowing those matching a known active connection to pass through. In addition, a range of attack prevention tools keeps your network safe from common intrusion techniques. Router access control is also provided, with packet filtering to restrict unauthorized data transmission. For Quality of Service (QoS), the router prioritizes data packets according to applications or predefined rules. This QoS support allows you to enjoy interruption-free transmission for bandwidth-intensive applications such as VoIP, streaming multimedia, and online games.

Short summary description D-Link GO-DSL-N151/E wireless router Fast Ethernet Black:
This short summary of the D-Link GO-DSL-N151/E wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-DSL-N151/E, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description D-Link GO-DSL-N151/E wireless router Fast Ethernet Black:
This is an auto-generated long summary of D-Link GO-DSL-N151/E wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

D-Link GO-DSL-N151/E. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ITU-T G.992.5, ITU-T G.992.3, ITU-T G.992.4, T1.413 Issue 2, ITU-TG.992.1 (G.dmt), ITU-TG.992.2.... Security algorithms: 128-bit WEP, 256-bit WEP, WPA-PSK, WPA2-PSK, WPS, Firewall security: SYN, LAND, NAT functionality: PPTP, L2TP, FTP, RTSP, SIP v1/v2, IPsec. Routing protocols: RIP-1, RIP-2, Supported network protocols: DNS, DDNS, ICMP, SNTP, IGMP

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.1Q
Mobile network
3G
No
4G
No
DSL features
ADSL2+
Yes
DSL specification
ITU-T G.992.5, ITU-T G.992.3, ITU-T G.992.4, T1.413 Issue 2, ITU-TG.992.1 (G.dmt), ITU-TG.992.2 (G.lite), ITU-T G.994.1 (G.hs)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 256-bit WEP, WPA-PSK, WPA2-PSK, WPS
Firewall security
SYN, LAND
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
Security
NAT functionality
PPTP, L2TP, FTP, RTSP, SIP v1/v2, IPsec
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
RIP-1, RIP-2
Supported network protocols
DNS, DDNS, ICMP, SNTP, IGMP
Design
Product colour
Black
Features
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
148 mm
Depth
45 mm
Height
112 mm
Weight
450 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
150 Mbit/s
Bandwidth (first)
2,4 GHz
Filtering description
IP, MAC, URL
Rack mounting
No
xDSL connection
Yes
Source Review comments Score
computeractive.co.uk
Updated:
2014-01-03 12:54:01
Buffalo continues to give its products names and model numbers that are impossible to remember (this one is called the Wireless N150 High Power ADSL2+ Modem Router, in addition to the above cryptic model number).This one is a modem-router. It is design...
Bottom line A good replacement for the modem-router supplied by your ISP if that one breaks or is getting too old...
80%
Brand Image Product code Product Stock Price from
D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSR-150N wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSR-150N DSR-150N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)