location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS24AH-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS24AH-P
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61,2 cm (24.1") LED IPS
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m²
  • - 30 W
Long product name ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black :
The long product name of ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920x1200 IPS LED monitor, 178° of Vertical and Horizontal Ultra Wide View, 16:10, 80000000:1, 300cd/㎡, 5ms, 16.7M, HDMI, D-Sub, DVI-D
More>>>
ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black:
The official description of ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

178° of Vertical and Horizontal Ultra Wide View

Delicate touches make a monitor truly great, VS24AH-P 1920x1200 IPS LED monitor, with16:10 aspect ratio, 80,000,000:1 high contrast ratio and HDMI interface, is optimized for the finest image and color quality. This approach extends to the sturdy stand and slim profile without compromising style in ensuring stability and durability.

True-to-life Pictures Powered by LED

80,000,000:1 ASUS Smart Contrast Ratio
Dynamically enhances the display’s contrast by adjusting the luminance of the backlight to achieve the darkest black and brightest white – delivering lifelike images.

178˚Ultra Wide Viewing Angle
VS24AH-P adopts 178˚(H) / 178˚(V) ultra wide viewing angle IPS panel that eliminates color shift on your screen no matter where and how you look at it.

QuickFit Virtual Scale
The ASUS-exclusive QuickFit built in the monitor provides real-size document, photo, and grid mode on top of the operating windows on the screen. It can activated via a hotkey on monitor and used as a guide to accurately view and edit photos.

Supporting Formats:
- Document: A4, letter.
- Photo: 8”x10”, 5”x7”, 4”x6”, 3”x5”, 2”x2”.
- Grid: Alignment.

Aspect Control function
Aspect Control function allows users to select a preferred display mode among Full and 4:3 for true-to-life gaming or movie watching without any data loss or image distortion.

Splendid Video Intelligence Technology
The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 6 preset video modes (Scenery, Theater, Game, Night View, sRGB and Standard) can be selected via a hotkey.

Stylish and User-friendly Design for Modern Sophistication
- Convenient key controls for functional set-up in the multi-language OSD.
- Easily detachable base for wall mount.
- VESA Wall Mount Standard (100 x 100 mm ).
- 25° ( forward 5°, backwards 20° )Tilting Angle.
- KENSINGTON Security Lock.

Complete After-Sale Service
- 3-year system warranty.
- 3-year panel warranty.
- Free pick-up service (in specific countries).

Green in Mind

Greener Materials

- Mercury-free LED-backlit panel.
- Corrugated cardboard packaging with at least 80% recycled content.
- Slim-flat packaging allows more cartons to be fitted per cargo, reducing transportation costs and CO₂ emission.

Energy and Planet Saving
- 37.2k Wh electricity saving.
- 23.6kg reduction in CO₂emissions, equivalent to: 1.9 trees planted.
- 2 years of oxygen for a family of four.

Warranty
Corporate Stable Model

As the first monitor series to enter our renowned Corporate Stable Model program, the VS series is guaranteed to remain in stable supply for a minimum of 1 year. This ensures guaranteed replacement should you need more of the same models.

ASUS Rapid Replacement Warranty

Along with a 3 year warranty for the display panel and system, you get the complimentary ASUS Rapid Replacement service that covers free 2-way shipping and offers free cross-shipping that swaps any defective unit with a replacement.

EPEAT Gold Certified

Short summary description ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black:
This short summary of the ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VS24AH-P, 61,2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of ASUS VS24AH-P LED display 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

ASUS VS24AH-P. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
61,2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Aspect ratio
16:10
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,27 x 0,27 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 61 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
BSMI, CB, C-Tick, ErP, FCC, J-MOSS, PSE, TCO6.0, UL/cUL, VCCI, WEEE, WHQL
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
30 W
Power consumption (off)
0,5 W
Power consumption (PowerSave)
0,5 W
Annual energy consumption
37,2 kWh
Weight & dimensions
Depth (with stand)
205,5 mm
Height (with stand)
440,9 mm
Weight (without stand)
4,6 kg
Packaging data
Package width
638 mm
Package depth
140 mm
Package height
495 mm
Package weight
6,8 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No