CoreParts logo

CoreParts 250GB 5400rpm internal hard drive

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4471
Info modified on:
07 Mar 2024, 15:34:52
Long product name CoreParts 250GB 5400rpm internal hard drive:

Primary HDD 250GB 5400RPM

Short summary description CoreParts 250GB 5400rpm internal hard drive:

CoreParts 250GB 5400rpm, 250 GB, 5400 RPM

Long summary description CoreParts 250GB 5400rpm internal hard drive:

CoreParts 250GB 5400rpm. HDD capacity: 250 GB, HDD speed: 5400 RPM

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.