location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 VPL2101-1N projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL2101-1N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL2101-1N
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 6 months
Long product name V7 VPL2101-1N projector lamp 200 W :
The long product name of V7 VPL2101-1N projector lamp 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200W replacement lamp for Epson EB-85, EMP-825, PowerLite 826W
More>>>
V7 VPL2101-1N projector lamp 200 W:
The official description of V7 VPL2101-1N projector lamp 200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 replacement projector lamps offer the very highest quality. All V7 lamps feature genuine bulbs from the original manufacturers to ensure the brightest light, the best color reproduction and the longest burn time. The wide selection of projector lamps is fully compatible with many of today’s leading manufacturer models.

In an aftermarket marred by under-performing products, V7 lamps provide a safe option to lower costs without compromising quality, reliability or longevity.

- Range — V7 lamps are available for many popular projector models.
- Availability — V7 holds stock of lamps at regional warehouses for immediate delivery.
- Prices — V7 lamp prices offer significant savings over OEM branded products.
- Performance — V7 lamps use the same bulbs as OEM for identical high performance.
- Warranty — V7 offers six-month lamp warranties (double the length from most OEM).

Short summary description V7 VPL2101-1N projector lamp 200 W:
This short summary of the V7 VPL2101-1N projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

V7 VPL2101-1N, 200 W, Epson, EB-85, EMP-825, PowerLite 826W

Long summary description V7 VPL2101-1N projector lamp 200 W:
This is an auto-generated long summary of V7 VPL2101-1N projector lamp 200 W based on the first three specs of the first five spec groups.

V7 VPL2101-1N. Bulb power: 200 W, Brand compatibility: Epson, Compatibility: EB-85, EMP-825, PowerLite 826W

Features
Brand compatibility *
Epson
Features
Compatibility *
EB-85, EMP-825, PowerLite 826W
Bulb power *
200 W