location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP23LP projector lamp 270 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP23LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP23LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747565139614 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2024 21:08:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP23LP projector lamp 270 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 270 W
  • - Service life of lamp: 3500 h
  • - Brand compatibility: NEC
Long product name NEC NP23LP projector lamp 270 W :
The long product name of NEC NP23LP projector lamp 270 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

270W/160W, 3500h/6000h, Black
More>>>
Short summary description NEC NP23LP projector lamp 270 W:
This short summary of the NEC NP23LP projector lamp 270 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP23LP, 270 W, 3500 h, NEC, NP-P401W NP-P451W NP-P451X NP-P501X

Long summary description NEC NP23LP projector lamp 270 W:
This is an auto-generated long summary of NEC NP23LP projector lamp 270 W based on the first three specs of the first five spec groups.

NEC NP23LP. Bulb power: 270 W, Service life of lamp: 3500 h, Service life of lamp (economic mode): 6000 h, Brand compatibility: NEC, Compatibility: NP-P401W NP-P451W NP-P451X NP-P501X

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL857 projector lamp 270 W UHP
(show image)
GL857 GL857 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)