location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Express
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8730ZWAETL
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,4 cm (4.5") 480 x 800 pixels
  • - 1,2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 4G Single SIM MicroSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 2000 mAh
  • - Android 4.1
More>>>
Short summary description Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White:
This short summary of the Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Express GT-I8730, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 4.1, White

Long summary description Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White:
This is an auto-generated long summary of Samsung Galaxy Express GT-I8730 11,4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White based on the first three specs of the first five spec groups.

Samsung Galaxy Express GT-I8730. Display diagonal: 11,4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2000 mAh. Product colour: White. Weight: 137 g

Display
Display diagonal *
11,4 cm (4.5")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
480 x 800 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
2
Processor frequency *
1,2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
1,3 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
HSDPA, HSUPA
Data network
4G
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, GAP, HFP, HID, HSP, MAP, OPP, PBAP, SAP, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 2100 MHz
GPRS multislot class
10
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB B
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Voice dialling
Yes
Personalization
Icons, Menu, Shortcuts, Widgets
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
eAAC+, FLAC, MP3, WAV
Video formats supported
H.263, H.264, MP4, WMV
Video compression formats
H.263, H.264, MPEG4
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.1
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
2000 mAh
Talk time (2G)
22,5 h
Talk time (3G) *
11,6 h
Standby time (2G)
830 h
Standby time (3G) *
770 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
69,1 mm
Depth
9,3 mm
Height
132,7 mm
Weight *
137 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Head SAR (EU)
0,329 W/kg
Body SAR (EU)
0,355 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Ringer type
MP3
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:31:43
Uk has collected 53 expert reviews for Samsung Galaxy Express GT-I8730 11.4 cm (4.5") Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB 2000 mAh White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digitalone.com.sg
Updated:
2013-11-09 04:31:41
With so many Galaxy devices coming from Samsung these days, it is hard to keep track of which is what, although Samsung's use of the Galaxy brand is gaining traction.The Galaxy Express, with its 4G/LTE function and 4.5-inch display, looks and feels alm...
60%
whistleout.com.au
Updated:
2015-06-16 03:59:39
The Galaxy Express sports a relaxed and pleasing design. It's not unique or particularly interesting, but its obvious Galaxy S3 roots lend itself to an attractive end result. The feel is plasticy, and leaves the Galaxy Express feeling a bit cheap.Size-wis...
Bad Camera...
Bottom line With the Galaxy S4 Mini either released or on its way, depending on region, and a variety of other high-quality, mid-tier Androids on the market we'd have to recommend avoiding the Express. The lag and performance issues, coupled with the annoying gallery...
60%