location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BU-220CL printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BU-220CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU-220CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718813
Category:
Components needed to build a printer.
Printer Kits Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother BU-220CL printer kit :
The long product name of Brother BU-220CL printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belt unit 50000 pages
More>>>
Brother BU-220CL printer kit:
The official description of Brother BU-220CL printer kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Belt unit 50000 pages.

Short summary description Brother BU-220CL printer kit:
This short summary of the Brother BU-220CL printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BU-220CL, 50000 pages, HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC9330CDW MFC9340CDW, 1 pc(s), 1,59 kg, 407 mm, 197 mm

Long summary description Brother BU-220CL printer kit:
This is an auto-generated long summary of Brother BU-220CL printer kit based on the first three specs of the first five spec groups.

Brother BU-220CL. Page yield: 50000 pages, Compatibility: HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC9330CDW MFC9340CDW. Quantity per pack: 1 pc(s), Package weight: 1,59 kg, Package width: 407 mm

Features
Page yield
50000 pages
Compatibility
HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC9330CDW MFC9340CDW
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
1,59 kg
Package width
407 mm
Package height
197 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)