location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 510ps 24-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CJ996A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844202211800 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - 610 x 1897 mm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: one year next business day on-site support.
Long product name HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm :
The long product name of HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 510ps 610 mm Thermal Inkjet, 2400 x 1200, 3.5 min/page A1
More>>>
HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm:
The official description of HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your CAD printing in-house and gain greater control over cost and quality. HP's most affordable standalone printer also delivers fast speeds, up to 55 seconds for a A1-sized document, and easy HP-GL/2 direct printing.

- Impress your clients with high-quality, professional-looking output: this printer's 2400 x 1200 optimised dpi resolution ensures sharp detail, fine lines and high accuracy. Process complex files easily with 160 MB memory, and enjoy HP-GL/2 support.

- HP makes it easy and affordable for you to produce high-quality technical CAD prints in-house. A choice of 28-ml and 69-ml HP ink cartridges enables cost-effective printing matched to your needs. Operation is easy with an intuitive control panel.

Short summary description HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm:
This short summary of the HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 510ps 24-in Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 610 x 1897 mm, Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, 45,7 m

Long summary description HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm:
This is an auto-generated long summary of HP Designjet 510ps 24-in Printer large format printer Colour 2400 x 1200 DPI 610 x 1897 mm based on the first three specs of the first five spec groups.

HP Designjet 510ps 24-in Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: 610 x 1897 mm, Media types supported: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, Maximum roll length: 45,7 m. USB connector: USB Type-A. Certification: RoHS, WEEE. Power requirements: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (PowerSave): 17 W, Power consumption (off): 1,5 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
4
Print speed colour line drawing (draft, A1 plain paper)
31 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
80 sec/page
Print time colour line drawing (draft, A1)
80 sec/page
Paper handling
Duplex print options
No
Maximum length of sheet media
1897 mm
Standard media sizes
610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls 1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls
Media types supported
Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas
Custom media sizes
8.3 x 8.3 to 24 x 74.7 in 210 x 210 to 610 x 1897 mm
Maximum print size *
610 x 1897 mm
Maximum roll length
45,7 m
Maximum roll diameter
10 cm
Print margin cut-sheet
17 x 17 x 5 x 5
Print margin roll
5 mm
Media handling
Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)
Roll top margin
5 mm
Media sizes supported (imperial)
ANSI A, B,C, D; Arch A, B, C, D
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Memory upgrade
0,256 GB
Certification
RoHS, WEEE
Power
Power requirements
Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max
Power consumption (PowerSave)
17 W
Power consumption (off)
1,5 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9842 ft
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1253 x 470 x 349 mm
Weight
38,7 kg
Size (imperial)
61 cm (24")
Weight (imperial)
38,7 kg (85.3 lbs)
Packaging data
Package weight
61 kg
Package dimensions (WxDxH)
1540 x 645 x 737 mm
Package dimensions (W x D x H)
1539,2 x 645,2 x 736,6 mm (60.6 x 25.4 x 29")
Package weight (imperial)
60,8 kg (134 lbs)
Bundled software
EFI Designer Edition 5.1
Other features
Minimum system requirements for Macintosh
Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0,2 %
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Acoustic power emissions
6.5 B(A) (active/printing), 4.4 B(A) (standby)
Acoustic pressure emissions
52 dB
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space Macintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space
Embedded web server
No
Electromagnetic compatibility
Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)
Print quality (black, best quality)
2400 x 1200 DPI
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC
Ink drop
4 pl (colour), 18 pl (black)
Coated paper
Yes
Photo paper
Yes
Acoustic power emissions (standby)
44 dB
Air pressure
0,69 mmH2O
JetDirect Compatible Products
Yes
Line width minimum
0.0008 in (theoretical value); 0.003 in (practical value)
Maximum print length (imperial)
Unlimited (depends on media thickness)
Maximum media length (imperial)
74.7"
Media sizes standard (imperial rolls)
8.3 to 24-in wide sheets; 18 to 24-in rolls
Non-printable area (imperial cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
29 dB(A)
Logistics data
Quantity per pallet
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)