location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A5500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500-24G-PoE EI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD378AR#ABB show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2023 14:45:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - Switching capacity: 144 Gbit/s
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black :
The long product name of HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 5500-24G-PoE EI Switch
More>>>
HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black:
The official description of HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Gigabit Ethernet switches deliver outstanding security, reliability, and multiservice support capabilities for robust switching at the edge or aggregation layer of large enterprise and campus networks, or in the core layer of SMB networks. The HP 5500 EI Switch Series is comprised of Layer 2/3 Gigabit Ethernet switches that can accommodate the most demanding applications and provide resilient and secure connectivity as well as the latest traffic prioritization technologies to enhance applications on convergent networks. With complete IPv4/IPv6 dual-stack support, the series provides a migration path from IPV4 to IPV6. The series has hardware support for IPV6. Designed for increased flexibility, these switches are available with 24 or 48 Gigabit Ethernet ports. Power over Ethernet (PoE) and non-PoE models are available with optional GbE and 10 GbE expansion capability. The all-fiber model with dual power supplies is ideal for applications that require the highest availability.

Quality of Service (QoS)

• Storm restraint: allows limitation of broadcast, multicast, and unknown unicast traffic rate to cut down on unwanted broadcast traffic on the network


Management

• Friendly port names: allow assignment of descriptive names to ports


Connectivity

• Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100/1000 ports


Performance

• Nonblocking architecture: up to 192 Gbps nonblocking switching fabric provides wire-speed switching with up to 143 million pps throughput


Resiliency and high availability

• Separate data and control paths: keeps control separated from services and keeps service processing isolated; increases security and performance


Layer 2 switching

• 32K MAC addresses: provide access to many Layer 2 devices


Layer 3 services

• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet

Short summary description HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black:
This short summary of the HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP A 5500-24G-PoE EI, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of HP A 5500-24G-PoE EI Managed L3 Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

HP A 5500-24G-PoE EI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. Switching capacity: 144 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
IEEE 802.3 Ethernet MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Combo SFP ports quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u
10G support *
No
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Switching capacity *
144 Gbit/s
Throughput
107,2 Mpps
Latency (1 Gbps)
3,2 µs
Data transmission
Packet buffer memory
2 MB
Security
DHCP features
DHCP server, DHCP client
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black
Performance
Memory type
SDRAM
Internal memory
256 MB
Flash memory
32 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
575 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Heat dissipation
700 BTU/h
Weight & dimensions
Width
440 mm
Depth
420 mm
Height
43,6 mm
Weight
6 kg