HP logo

HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
489332
Info modified on:
14 Jun 2024, 12:45:56
End of life date:
09 Jun 2021
Bullet Points HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:
  • - Depend upon high-quality results with every print. Use HP Original inks and reliability features for worry-free consistency page after page.
  • - Make a strong impression for your business with colour vibrancy and sharp black text in your printed reports. Documents and marketing materials will resist smearing, water, and fading over time.<sup>[2,3]</sup>
  • - Print professional colour for up to 50% lower cost per page compared with lasers.Get a better value with individually replaceable cartridges and optional high-capacity cartridges. Save time when you print marketing materials at the office.<sup>[4,1]</sup>
  • - Print with cartridges that are designed to conserve resources. HP can help you manage your environmental impact with easy recycling. Even select high-capacity cartridges and shop less often.<sup>[4,5]</sup>
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:

950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges

HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:

Ideal for small businesses to print professional-looking colour and black text that will stay sharp and resist fading – at a low cost.[2,3]
Count on professional-quality business documents that will impress customers – for less than laser.[1] Page after page, documents and marketing materials will stand out with crisp blacks and brilliant colour.

Short summary description HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:

HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 4 pc(s), 2300 pages

Long summary description HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges:

HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 1500 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 2300 pages

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP 950XL Black/951XL Cyan/Magenta/Yellow 4-pack Original Ink Cartridges C2P43AE:
[1] Compared with the majority of colour laser printers < €200 excluding VAT, Q3 2016; market share as reported by IDC as of Q3 2016. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see www.hp.com/go/learnaboutsupplies.
[2] Based on HP internal testing, using paper with the ColorLok logo.
[3] Prints made with HP OfficeJet Pro are fade and water resistant.  See www.hp.com/go/printpermanence.
[4] Compared with HP 950/951 Black and Color Original Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[5] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[6] Program features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply.
[7] See www.hp.com/go/suppliesclaims.
[8] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.