location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051228 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Unit 100k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051228 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946520872
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S051228 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Epson
  • - 100000 pages
  • - 1 pc(s)
Long product name Epson C13S051228 printer drum Original 1 pc(s) :
The long product name of Epson C13S051228 printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit 100k
More>>>
Short summary description Epson C13S051228 printer drum Original 1 pc(s):
This short summary of the Epson C13S051228 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051228, Original, Epson, - WorkForce AL-MX300DTNF - WorkForce AL-MX300DTN - WorkForce AL-MX300DNF - WorkForce AL-MX300DN -..., 1 pc(s), 100000 pages, Laser printing

Long summary description Epson C13S051228 printer drum Original 1 pc(s):
This is an auto-generated long summary of Epson C13S051228 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Epson C13S051228. Type: Original, Brand compatibility: Epson, Compatibility: - WorkForce AL-MX300DTNF - WorkForce AL-MX300DTN - WorkForce AL-MX300DNF - WorkForce AL-MX300DN -.... Package width: 285 mm, Package depth: 385 mm, Package height: 325 mm

Features
Print technology
Laser printing
Compatibility *
- WorkForce AL-MX300DTNF - WorkForce AL-MX300DTN - WorkForce AL-MX300DNF - WorkForce AL-MX300DN - WorkForce AL-M300DTN - WorkForce AL-M300DT - WorkForce AL-M300DN - WorkForce AL-M300D
Type *
Original
Brand compatibility *
Epson
Quantity per pack *
1 pc(s)
Page yield *
100000 pages
Features
Product colour
Black
Country of origin
China
Packaging data
Package width
285 mm
Package depth
385 mm
Package height
325 mm
Package weight
2,48 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Disclaimer Epson C13S051228 printer drum Original 1 pc(s):
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield