location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier D1FM636CW fridge-freezer Freestanding 298 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1FM636CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1FM636CW show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier D1FM636CW fridge-freezer Freestanding 298 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 298 L
  • - 228 L No Frost (fridge) LED Fridge interior light
  • - 70 L Top-placed No Frost (freezer) 4* 5 kg/24h
  • - 315 kWh 41 dB
More>>>
Short summary description Haier D1FM636CW fridge-freezer Freestanding 298 L White:
This short summary of the Haier D1FM636CW fridge-freezer Freestanding 298 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier D1FM636CW, 298 L, No Frost (fridge), N-ST, 41 dB, 5 kg/24h, White

Long summary description Haier D1FM636CW fridge-freezer Freestanding 298 L White:
This is an auto-generated long summary of Haier D1FM636CW fridge-freezer Freestanding 298 L White based on the first three specs of the first five spec groups.

Haier D1FM636CW. Total net capacity: 298 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 228 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 70 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 315 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
298 L
Climate class *
N-ST
Noise level *
41 dB
Fridge
Fridge net capacity *
228 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
70 L
Freezing capacity *
5 kg/24h
Storage time during power failure *
10 h
Freezer
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Ice cube tray
Yes
Ergonomics
Temperature alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
315 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power source
Electric
Weight & dimensions
Width *
595 mm
Depth *
638 mm
Height *
1770 mm
Weight *
70 kg
Packaging data
Package width
651 mm
Package depth
730 mm
Package height
1879 mm
Package weight
77 kg
Other features
Form factor
Upright
Brand Image Product code Product Stock Price from
Haier A3FE635CGJE fridge-freezer Freestanding 348 L F Silver Haier A3FE635CGJE fridge-freezer Freestanding 348 L F Silver
(show image)
A3FE635CGJE A3FE635CGJE 0.00
(excl. VAT)
0 (incl. VAT)
Haier C3FE735CGJE fridge-freezer Freestanding 341 L Silver Haier C3FE735CGJE fridge-freezer Freestanding 341 L Silver
(show image)
C3FE735CGJE C3FE735CGJE 0.00
(excl. VAT)
0 (incl. VAT)
Haier HTM-566S Freestanding 259 L Silver Haier HTM-566S Freestanding 259 L Silver
(show image)
HTM566S HTM-566S 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE635CCJ fridge-freezer Freestanding 347 L White Haier A2FE635CCJ fridge-freezer Freestanding 347 L White
(show image)
A2FE635CCJ A2FE635CCJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red
(show image)
A1FE635CRJ A1FE635CRJ 0.00
(excl. VAT)
0 (incl. VAT)