location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D600 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0166
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485283987
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0166 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Business card scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A6 Scanning media types supported: Plastic Card
  • - Maximum scan size: 105 x 148 mm Sensor type: Dual CIS
  • - USB port
  • - Power supply type: DC
Long product name Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver :
The long product name of Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 dpi, 2 x CIS, 101.6 x 593.3 mm, A6, 24 Vdc/0.75 A, USB 2.0, 0.45 kg
More>>>
Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver:
The official description of Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MobileOffice D600 provides fast-scanning speed and can scan both sides of an ID Card, drivers license or healthcare card little as 1 second. With a compact design that is ideal for vertical markets that need to scan rigid cards, as well as mixed sized documents up A6 size.

Compact design and easy to carry
A6 Size Duplex Color Scanner is a sleek and compact scanning device that has been designed to fit user’s scanning job convenience.

Plastic card scanning
Scans plastic cards up to 1.2mm thick including, credit cards, driver license cards, ID cards, medical cards or membership cards.

Searchable PDF format
Searchable PDF indicates that the scanned document (result in PDF format) has been processed via optical character recognition (OCR) and you can search the entire file for occurrences of a word or phrase.

Single touch button design
Nine customizable single touch settings enable you to automate frequent scanning jobs and tasks

Short summary description Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver:
This short summary of the Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek MobileOffice D600 Plus, 105 x 148 mm, 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver:
This is an auto-generated long summary of Plustek MobileOffice D600 Plus Business card scanner 600 x 600 DPI A6 Black, Silver based on the first three specs of the first five spec groups.

Plustek MobileOffice D600 Plus. Maximum scan size: 105 x 148 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Business card scanner, Product colour: Black, Silver. Sensor type: Dual CIS, Button functions: Off, On, Scan, Scan drivers: TWAIN. Maximum ISO A-series paper size: A6, Scanning media types supported: Plastic Card, Media thickness (min): 0,05 mm. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
105 x 148 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Business card scanner
Product colour *
Black, Silver
Built-in display *
No
Performance
Sensor type *
Dual CIS
Button functions
Off, On, Scan
Scan drivers
TWAIN
Paper handling
Scanning media types supported
Plastic Card
Maximum ISO A-series paper size *
A6
Media thickness (min)
0,05 mm
Maximum scan width
10,7 cm
Maximum scan length
59,3 cm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
0,75 A
Packaging data
Package width
178 mm
Package depth
260 mm
Package height
100 mm
System requirements
Minimum storage drive space
3000 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 3GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Certificates
Certification
WEEE
Weight & dimensions
Width
194 mm
Depth
75 mm
Height
55 mm
Weight
450 g
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
Calibration sheet included
Yes
Cleaning cloth
Yes
Storage pouch
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Plustek MobileOffice S601 Business card scanner 600 x 600 DPI A6 Black, White Plustek MobileOffice S601 Business card scanner 600 x 600 DPI A6 Black, White
(show image)
0260 S601 0.00
(excl. VAT)
0 (incl. VAT)
Plustek MobileOffice S410 Sheet-fed scanner 600 x 600 DPI A4 Black, White Plustek MobileOffice S410 Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
0223 S410 0.00
(excl. VAT)
0 (incl. VAT)