location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2T53A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2T53A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2T53A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111441072 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:46:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2014
Product end of life date
Long product name HP C2T53A printing film :
The long product name of HP C2T53A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x Pack Premium Matte Polypropylene, 914mm x 22.9m (36in x 75ft)
More>>>
HP C2T53A printing film:
The official description of HP C2T53A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Produce high-quality signs, banners, displays—even realistic photo enlargements. This moderately water-resistant1 and tear-resistant media is ideal for indoor applications full of brilliant color and edge definition. And it’s recyclable.
- Handle these sturdy, tear-resistant prints with confidence. Providing the high-quality look and feel of photo material, you get durable performance without trading off brilliant color and edge definition.
- Produce prints with brilliant color, photo-realistic images, and the look of traditional photos—this sturdy film is ideal for a wide range of sign and event displays including photo enlargements and offers over 50 years indoor display permanence.
- Offer a wide range of applications from presentations, banners, and displays to photo enlargements—and help meet the environmental objectives of your company and your clients—with this versatile, recyclable HP printing material.

Short summary description HP C2T53A printing film:
This short summary of the HP C2T53A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2T53A, Matte, 140 g/m², China, 15 - 35 °C, 91,4 cm (36"), 244 x 127 x 977 mm

Long summary description HP C2T53A printing film:
This is an auto-generated long summary of HP C2T53A printing film based on the first three specs of the first five spec groups.

HP C2T53A. Finish type: Matte, Print media weight: 140 g/m², Country of origin: China. Size (imperial): 91,4 cm (36"). Package dimensions (WxDxH): 244 x 127 x 977 mm, Package weight: 8,17 kg

Features
Finish type
Matte
Print media weight
140 g/m²
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Size (imperial)
91,4 cm (36")
Packaging data
Package dimensions (WxDxH)
244 x 127 x 977 mm
Package weight
8,17 kg
Technical details
Maximum roll length
22,9 m
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)