location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7225N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7225N show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 15:18:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 7,5 kg
Long product name Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Technology, 20ppm Black, 2400 x 600 dpi, 10000 printed pages, Parallel, USB, Ethernet, 32MB, 33.6K bps, ADF
More>>>
Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fully featured laser printer and fax machine, offering monochrome copying and scanning with the convenience of being network ready as standard.

The MFC-7225N is a compact, easy to use machine with trouble free installation, offering high performance functions for the individual or small workgroup. It comes network ready as standard, making it simple to print, fax and scan over a network.

This machine offers high quality laser printing at speeds of up to 20ppm. A Super G3 fax modem, 10 one-touch dial locations and 200 speed dials provide speed and efficiency when communicating.

A memory of up to 500 pages ensures reliable storage of received or ready-to-transmit fax messages.
Copying and scanning on this machine is quick and easy. The ability to copy whilst at your desktop and scan to email, OCR, image and file (including PDF) makes the MFC-7225N the ideal professional partner.

Brother continues to save you money and help the environment. As with all laser machines from Brother, the MFC-7225N operates using a separate toner and drum, which means you only replace the toner or drum when necessary.

Short summary description Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7225N, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Grey

Long summary description Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-7225N. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 200 x 300 DPI. Scanning: Mono scanning, Optical scanning resolution: 200 x 400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
200 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
200 x 400 DPI
Scan to
E-mail, File, Image, OCR
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax speed dialing (max numbers)
200
Auto reduction
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB port
Yes
Parallel ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, ARP RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, Custom Raw Port/Port9100, POP3/SMTP, IPP, FTP, TELNET, SNMP, HTTP, TFTP, mDNS
Performance
Maximum internal memory
32 MB
Internal memory *
32 MB
Sound pressure level (copying)
53 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1032 W
Power consumption (standby)
80 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
374 mm
Height
262 mm
Weight
7,5 kg
Packaging data
Package width
452,1 mm
Package depth
492,7 mm
Package height
429,2 mm
Package weight
10,8 kg
Other features
Dimensions (WxDxH)
374 x 374 x 262 mm
Print technology resolution
2400 x 600 DPI
All-in-one functions
Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:40:28
Uk has collected 1 expert review for Brother MFC-7225N multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:40:28
Brothers new laser multifunction device prints and scans quickly, but the prints come out too dark - and the scanner is low resolution. If you run a small business or a home office, a multifunction device is a godsend. These all-in-ones combine a pr...
60%
Country Distributor
United Kingdom 1 distributor(s)