Toshiba logo

Toshiba PA5072U-1ACA power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145064
Info modified on:
14 Mar 2024, 19:37:55
Warranty:
1 Year
Long product name Toshiba PA5072U-1ACA power adapter/inverter Indoor 45 W Black:

45(60)W, 100 - 240V, 50/60Hz, 19V, 2.37A

Short summary description Toshiba PA5072U-1ACA power adapter/inverter Indoor 45 W Black:

Toshiba PA5072U-1ACA, Laptop, Indoor, 100-240 V, 50/60 Hz, 45 W, 19 V

Long summary description Toshiba PA5072U-1ACA power adapter/inverter Indoor 45 W Black:

Toshiba PA5072U-1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): CD-IN 4mm. Product colour: Black. Cable length: 2 m, Width: 40,6 mm, Depth: 91,4 mm. Cables included: AC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.