location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4TB HDD SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4000DM000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045649035 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 TB 3.5" 5900 RPM Serial ATA
  • - Storage drive buffer size: 64 MB
  • - 610 g
Long product name Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA :
The long product name of Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 TB HDD, 5900 rpm, SATA 6Gb/s, 64MB Cache, 610 g
More>>>
Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA:
The official description of Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go beyond 2TB with DiscWizard™ software
The sure way to get native access to hard drives bigger than 2TB is to adopt the new BIOS standard called UEFI. If you’re not ready for the new standard, Seagate provides an alternative.

Free DiscWizard™ software from Seagate provides you a means to effectively utilize your 3TB and 4TB Seagate Desktop HDDs, even with Windows XP and using the standard PC BIOS. Get your free copy to go beyond 2TB today!

Proven quality and performance.
Seagate Desktop HDDs are the world's most popular desktop storage solutions. With consistent quality and performance-enhancing innovations and features like native command queuing and perpendicular recording, Seagate delivers time— and time again.

Additionally, Seagate Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

Green where it counts.
Seagate® Desktop HDDs with 1TB-per-disk have advanced power modes to save more energy while in idle states—without sacrificing performance.

Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

- Desktop HDDs comply with the RoHS directive on hazardous materials and voluntarily restrict halogen compounds;
- 70% or more of the materials used to build Desktop HDDs drives are recyclable;
- Low power consumption.

Short summary description Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA:
This short summary of the Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 4TB HDD SATA, 4 TB, 5900 RPM, 64 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD 4TB HDD SATA internal hard drive 5900 RPM 64 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD 4TB HDD SATA. HDD capacity: 4 TB, HDD speed: 5900 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
4 TB
HDD speed *
5900 RPM
Storage drive buffer size *
64 MB
HDD size *
3.5"
Interface *
Serial ATA
Write speed
146 MB/s
Read speed
180 MB/s
HDD number of heads
8
Read seek time
9,5 ms
Write seek time
8,5 ms
Bytes per sector
4096
Start/stop cycles
300000
Power
Power consumption (typical)
7,5 W
Power consumption (standby)
0,75 W
Power
Power consumption (PowerSave)
0,75 W
Power consumption (idle)
5 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
80 G
Non-operating shock
300 G
Weight & dimensions
Width
101,6 mm
Height
26,1 mm
Depth
147 mm
Weight
610 g
Other features
Product colour
Black, Stainless steel
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:10:53
Uk has collected 72 expert reviews for Seagate Desktop HDD 4TB HDD SATA internal hard drive 3.5" 5900 RPM Serial ATA 64 MB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
hardwarecanucks.com
Updated:
2013-11-21 00:10:43
Seagate has begun a complete top to bottom refresh of their hard drive lineup and the Desktop HDD.15 4TB is their latest addition. This HDD houses impressive amounts of storage space and even though its 5900RPM speed may be slow by today’s standards...
Bottom line For literally fourteen generations Seagate has used a winning combination, pairing cutting edge technology with a 7200RPM spindle speed for their high end hard drives. This approach has led to countless award-winning products so changing this formula w...
0%
hardwareheaven.com
Updated:
2013-11-21 00:10:43
It would be fair to say that the majority of drives we test nowadays are solid state models, whether they be mSATA, SATA or USB based however that doesn't mean that manufacturers of traditional "mechanical" drives are sitting doing nothing. Far from it as...
Bottom line Maximum Read/WriteHD Video Read/Write SpeedsFile Copy TestsThe Seagate ST4000DM000 is designed primarily as a large storage drive, rather than a high performance model however as the Atto benchmark shows this is a surprisingly fast mechanical drive, in fa...
90%
goodgearguide.com.au
Updated:
2013-11-21 00:10:45
Sometimes you just need to have all your stuff stored in one place. Having multiple drives and partitions can get confusing when it comes to both accessing your data and figuring out what needs to be backed up, not to mention the mess of power and data...
Bottom line Seagate's 3TB Barracuda is a good performer and it provides a lot of space in a single hard disk package. We also found it to be a relatively cool and quiet performer. It will work best as a secondary drive in a typical PC, but a motherboard with a UEF...
75%
tomshardware.co.uk
Updated:
2013-11-21 00:10:45
Hitachi recently started shipping a pair of 4 TB hard drives. We can see that they're pretty expensive, but how do they compare to existing 3 TB models in other ways? It’s time for a comprehensive overview of today's high-capacity hard drive offerings...
0%
overclockersclub.com
Updated:
2013-11-21 00:10:48
Storage space is something we all need to store the digital content of our lives. Whether it is family portraits, videos from the family vacation, forms, music, the latest movies downloaded straight from sources unknown(Not that we would do that mind...
Good Improved performance, Pricing, Disk Wizard, 1TB platters, AcuTrac Technology, OptiCache Technology...
Bad None...
Bottom line Going into the testing I was not sure that going to 1TB platters would offer up any additional gains in performance on a spindle based mechanical hard drive. Seagate has worked some magic inside the confines of that metal box that really drive perform...
0%
hardwarecanucks.com
Updated:
2013-11-21 00:10:51
Platter size may not mean much to everyday consumers but storage enthusiasts know that larger platters are usually a ticket to first class performance. Previously, large capacity drives used 750GB disks to achieve their required space but Seagate’s n...
Bottom line Back in 1980 when Shugart Technology – what was later to become Seagate – created the first 5.25” form factor hard drive, they began laying the foundation for a legacy of innovation which has now spanned over three decades. In the intervening years Sea...
0%
uk.hardware.info
Updated:
2014-02-02 01:11:03
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
tweaktown.com
Updated:
2014-02-26 01:25:45
It's no secret that Solid State Drives have taken over and cornered the desktop market as far as OS drives are concerned. With this transition, platter based drives have been relegated to mass storage, whether it be as a secondary drive in a desktop...
Bottom line Seagate has been hard at work over the last few months, and now that Computex is over, we are beginning to see products launch left and right from the storage giant. The Desktop HDD .15 launched in April of this year, and takes storage capacity to an...
91%
uk.hardware.info
Updated:
2014-02-27 01:36:03
When Seagate around 2011/2012 launched its new generation Barracuda 7200.14 hard disks, we were very impressed. The 2TB model we first tested performed great, as did the 1TB and 3TB versions. Hitachi and Western Digital introduced 4TB disks a long time...
0%
tbreak.ae
Updated:
2016-11-23 08:26:38
While a lot of people still use 7,200RPM hard drives as their main drives, SSDs are fast becoming the first choice for desktop enthusiasts. Even laptops have shown a tendency to go with SSDs because of performance gains. As such, 3.5-inch HDDs with hig...
Good Fast data transfer speeds, Low power consumption...
Bad Overall performance limited to 7,200RPM speeds...
Bottom line The above real world tests show that despite the incredible transfer speeds thanks to higher density platters, the Seagate Barracuda 3TB is still limited by the harsh realities of life: 7,200RPM hard drives with relatively tiny cache just cannot hope t...
80%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD2000201 STBD2000201 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)