location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Backpack 43,9 cm (17.3") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5M90AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758028278 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Long product name HP Business Backpack 43,9 cm (17.3") Backpack case Black :
The long product name of HP Business Backpack 43,9 cm (17.3") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Business Backpack
More>>>
HP Business Backpack 43,9 cm (17.3") Backpack case Black:
The official description of HP Business Backpack 43,9 cm (17.3") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your notebook and everyday essentials comfortably close at hand with the stylish and durable HP Business Backpack.

Features

- Store your notebook, up to 17.3 inches diagonal, in the large rear padded notebook and tablet compartment.
- Bring along your tablet, too. There’s a soft interior storage area for a tablet with an easy access slip pocket on the front.
- Add your everyday business essentials—papers, books, chargers, cables, and more—in the other two compartments. Use the front slip pocket for quick storage and access to your keys, phone or other frequently-used item.
- Keep your water bottle right where you can reach it in a handy water bottle holder on the side of the backpack.
- Foam padding in the back of the case and padded handles and shoulder straps make the backpack easy to lift, carry, or wear.
- Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP Business Backpack 43,9 cm (17.3") Backpack case Black:
This short summary of the HP Business Backpack 43,9 cm (17.3") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Backpack, Backpack case, 43,9 cm (17.3")

Long summary description HP Business Backpack 43,9 cm (17.3") Backpack case Black:
This is an auto-generated long summary of HP Business Backpack 43,9 cm (17.3") Backpack case Black based on the first three specs of the first five spec groups.

HP Business Backpack. Case type: Backpack case, Maximum screen size: 43,9 cm (17.3"), Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43,9 cm (17.3")
Case type *
Backpack case
Features
Product main colour *
Black
Country of origin
China
Quantity
1
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)