location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yarvik Check ‘Yarvik’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ingenia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Horizon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Horizon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMP50-201
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Yarvik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Yarvik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12,7 cm (5") 480 x 800 pixels
  • - 1 GHz
  • - 0,5 GB 4 GB microSDHC 32 GB
  • - 3G Dual SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 2150 mAh
  • - Android 4.0.4
Long product name Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White :
The long product name of Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5", 480 x 800, 16.7 M, Dual-core Cortex, 512 MB, MicroSDHC, Android 4.0.4, 5 MP, Wi-Fi, GSM/GPRS/EDGE/HSDPA, Bluetooth 4.0+EDR, Micro-USB 2.0
More>>>
Short summary description Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White:
This short summary of the Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Yarvik Ingenia Horizon, 12,7 cm (5"), 0,5 GB, 4 GB, 5 MP, Android 4.0.4, White

Long summary description Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White:
This is an auto-generated long summary of Yarvik Ingenia Horizon 12,7 cm (5") Dual SIM Android 4.0.4 3G 0,5 GB 4 GB 2150 mAh White based on the first three specs of the first five spec groups.

Yarvik Ingenia Horizon. Display diagonal: 12,7 cm (5"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.0.4. Battery capacity: 2150 mAh. Product colour: White. Weight: 198 g