location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX925
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6992B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11,7 kg
Long product name Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX925б 9600x2400dpi Print, 2400x4800dpi Scan, Copy / Fax, 7.5cm TFT, USB / Wi-Fi / Ethernet, PictBridge, Win / Mac, 11.7kg
More>>>
Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High productivity, powerful Office All-In-One with Wi-Fi and XXL ink option

Powerful and productive 5-ink All-In-One offering XL and XXL ink options, Wi-Fi, Ethernet and 35-page 2-sided ADF. Advanced media handling with 250-sheet paper tray, 2-sided printing and Direct Disc Print.

- Powerful and productive Office All-In-One.
- 35-page 2-sided Auto Document Feeder for scanning, copying and faxing.
- Superior prints using 5 individual ink system with optional XL capacity ink tanks.
- Print up to 1000 monochrome pages with optional XXL monochrome ink.
- Convenient, high-capacity 250-sheet paper tray.
- Large, user-friendly 7.5cm (3.0”) colour TFT display with Dual Function Panel.
- Fast printing with A4 ISO ESAT 15 ipm mono/10 ipm colour.
- Print from, and scan to, smartphones/tablets. Apple AirPrint supported.
- Google Cloud Print support and internet printing using PIXMA Cloud Link.
- Advanced media handling with Direct Disc Print and 2-sided printing.

Powerful and productive All-In-One
This premium, network-ready All-In-One delivers high productivity that everyone can share. Wi-Fi and Ethernet connectivity enable you to print, scan, copy and fax from virtually anywhere in the office or at home. Apple AirPrint support lets you print directly from iPad and iPhone.

Advanced media handling
Automatically scan, copy or fax large double-sided documents using the fully-integrated 35-page 2-sided Automatic Document Feeder. A high capacity 250-sheet tray means you spend less time loading paper, while automatic 2-sided printing reduces the amount of paper you use. Double front paper cassettes mean you can conveniently have two media types loaded at once, plus you can print directly onto printable discs using Direct Disc Print.

Economical, single ink tanks
For greater economy, this All-In-One features 5 single inks, so you only need to change the colour that runs out - making printing more efficient. Optional cost effective XL and XXL inks allow for more pages to be printed than a standard ink, so need replacing less frequently – ideal if you print a lot. XXL cartridge can print up to 1000 pages.

High quality, fast performance
Canon's FINE technology, with minimum 1pl ink droplets, delivers up to 9600dpi print resolution for amazingly detailed colour photos and images. Enjoy high print speeds of 15ipm mono or 10ipm colour. Print a photo-lab quality 10x15 cm borderless photo in approx. 21 seconds or copy an A4 page in just 12 seconds.

PIXMA Cloud Link
Print Google Docs, Gmails, photos and PDF attachments from virtually anywhere using Google Cloud Print. Produce calendars, download stationery and other templates direct from the PIXMA Cloud. Get more from your printer and print directly from the Internet. Print photos in seconds from CANON iMAGE GATEWAY or Google’s Picasa online albums without a PC.

Smartphone and tablet ready
Canon’s Easy-PhotoPrint app provides the flexibility to print from, or even scan to, your mobile devices wherever you are in the office. With Apple AirPrint support, you can also print photos, emails, web pages and other documents direct from your iPhone, iPad and iPod touch.

User-friendly operation
A large 7.5cm colour TFT display makes it easy to view selected functions and preview images. The Dual Function Panel features LED-lit dual-purpose keys. These keys change appearance according to the mode selected, simplifying feature navigation.

Short summary description Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX925, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX925. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Film scanning
No
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
250 pages
Fax broadcasting
100 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Maximum duty cycle *
12000 pages per month
Input & output capacity
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18, 20x25
Paper handling
Borderless printing media sizes
A4, Letter
Multi-Purpose Tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
No
Sound pressure level (printing)
44 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7,62 cm (3")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1 W
Power consumption (off)
0,4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
491 mm
Depth
396 mm
Height
231 mm
Weight
11,7 kg
Packaging content
Bundled software
My Image Garden, Scanning Utility, Easy-WebPrint EX
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:30:54
Uk has collected 20 expert reviews for Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 12:30:54
The Canon Pixma MX925 is a slightly chunky inkjet MFP with a glossy black exterior, fax capabilities, duplex printing and a 35-page duplex automatic document feeder (ADF). It takes five separate ink cartridges: dye-based black, cyan, magenta and yellow in...
Bottom line Outstanding quality combined with good print speeds and a comprehensive specification make this an excellent inkjet MFP...
100%
gadgetspeak.com
Updated:
2014-01-03 12:30:54
Continuing my look at various Canon printers, it is the turn of a model more suited to an office environment...
88%
digitalversus.com
Updated:
2014-01-03 12:30:54
The Pixma MX925 is the latest addition to Canon's printer family, the flagship model in its 2013 range. It's an inkjet multifunction with all the features you expect from a...
Good Goodlooking design, WiFi & duplex, Photo print quality, Cost per page: 9,2 centimes, Responsive in sleep mode (with printhead cleaning procedure turned off), Fax, Prints from smartphones and tablets (AirPrint), Dual paper tray, Direct to CD/DVD/Bluray, Lo...
Bad Eco mode doesn't do much, No PostScript or PCL support, Why no touchscreen?, Document print speed a little slow for company use, No memory card reader (just a USB port)...
Bottom line The Canon Pixma MX925 is to businesses what the Pixma MG6350 is to households, minus the touchscreen, plus a larger dual tray, a fax function and optional XXL cartridges. It's elegant, versatile and makes excellent photo prints. If only it was faster it m...
80%
trustedreviews.com
Updated:
2014-01-03 12:30:54
Canon has two ranges of all-in-one printer, the PIXMA MG range for photo enthusiasts and the PIXMA MX range that's aimed at the home office. The PIXMA MX 925 is the top-of-the-range home office model, yet still costs well under £150 from online suppliers...
Good Low purchase price, Good quality print, Shorter pauses in duplex print...
Bad Bulky case, Awkward USB drive print, Poor colour print cost...
Bottom line Canon PIXMA MX925 – Print Speeds Canon claims speeds of 15ppm for back print and 10ppm for colour. Our tests returned slower speeds, but they are still healthy for this class of machine. The five-page black text test gave 10ppm in both normal and ‘fast' m...
80%
techadvisor.co.uk
Updated:
2014-01-03 12:30:54
There's been some criticism of printer manufacturers just recently, arguing that many ‘normal' size ink cartridges are actually half-empty and that this practice is just a way of getting people to pay extra for ‘XL' cartridges that simply include the miss...
Bottom line The sheer bulk of the MX925 might be a problem for smaller offices, but it certainly provides good value for money. It performs well for a printer in this price range and provides a wide range of useful features that will appeal to both home users and sma...
80%
macworld.co.uk
Updated:
2014-01-03 12:30:54
There’s been some criticism of printer manufacturers just recently, arguing that many ‘normal’ size ink cartridges are actually half-empty and that this practice is just a way of getting people to pay extra for ‘XL’ cartridges that simply include the m...
Good versatile 4-in-one multifunction printer, good print quality, AirPrint support...
Bad bulky, running costs not as low as Canon suggests...
Bottom line The sheer bulk of the MX925 might be a problem for smaller offices, but it certainly provides good value for money. It performs well for a printer in this price range and provides a wide range of useful features that will appeal to both home users and sma...
80%
micromart.co.uk
Updated:
2014-03-21 01:17:53
As the largest member of the current Canon Pixma family of products, the MX925 model is an all-in-one device that is more suited to an office environment than for home use. The MX925 adds ADF and automatic duplex printing capability to its basic collectio...
90%
Brand Image Product code Product Stock Price from
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C029 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C009 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8750B009 MX535 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B009 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)