location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Leather Attache
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7916
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39,1 cm (15.4") Black
  • - Leather
  • - 1,8 kg
Long product name Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black :
The long product name of Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Leather Attache
More>>>
Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black:
The official description of Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap your ThinkPad notebook in luxurious leather and suede with the full featured ThinkPad Carrying Case - Leather Attache'. Durable, high-quality, black full-grain leather, dark-blue suede interior, and brushed steel furnishings let you protect your ThinkPad notebook with executive style.

Features & Benefits:

- Compatible with all ThinkPad and Lenovo notebooks up to 15.4-inches wide
- Classic leather styling for the discerning executive or professional
- Dark-blue, suede leather interior
- Removable suede accessory pouch organizes your spare battery, power adapter, or other accessories
- Padded, comfortable, adjustable shoulder strap
- Brushed steel fittings enhance the look of style and class
- Rear exterior zipper pocket
- Interior pockets and compartments
- Business card and pen holder
- Limited lifetime warranty

Short summary description Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black:
This short summary of the Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Leather Attache, Briefcase, 39,1 cm (15.4"), 1,8 kg

Long summary description Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Lenovo ThinkPad Leather Attache 39,1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Leather Attache. Case type: Briefcase, Maximum screen size: 39,1 cm (15.4"). Weight: 1,8 kg

Features
Maximum screen size *
39,1 cm (15.4")
Case type *
Briefcase
Material *
Leather
Product main colour *
Black
Weight & dimensions
Weight
1,8 kg
Other features
Dimensions (WxDxH)
400 x 100 x 320 mm
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39,6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39,6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Business Topload Case 39,1 cm (15.4") Briefcase Black Lenovo Business Topload Case 39,1 cm (15.4") Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39,1 cm (15.4") Messenger case Black Lenovo ThinkPad Basic Case 39,1 cm (15.4") Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39,1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39,1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Targus 14in Ultra-Lite 35,6 cm (14") Messenger case Black Lenovo Targus 14in Ultra-Lite 35,6 cm (14") Messenger case Black
(show image)
43R9199 Targus 14in Ultra-Lite 0.00
(excl. VAT)
0 (incl. VAT)