location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Matte White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG460B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412013399 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Feb 2014
Product end of life date
Bullet Points HP Premium Matte White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 210 g/m²
  • - Finish type: Matte
  • - White
Warranty: HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Matte White :
The long product name of HP Premium Matte White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Matte Photo Paper 210 gsm-914 mm x 30.5 m (36 in x 100 ft)
More>>>
HP Premium Matte White:
The official description of HP Premium Matte White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Premium Matte Photo Paper gives you rich, saturated prints with an elegant, smooth finish ideal for a wide array of photo. Durable, instant-dry prints enable worry-free handling and long-lasting display performance.

When the design requires a premium touch to capture the best of digital fine art, look to this heavy, matte-finish photo paper with an elegant, smooth finish. From full-colour graphics to photo-realistic images, see lustrous highlights, rich details.



Move quickly and smoothly through post-print processing. Instant-dry prints – even with high ink densities – enable immediate handling and lamination. Excellent film laminate compatibility gives you options.



Produce a wide array of graphics-display applications and print with both Original HP dye- and pigment-based inks. Deliver prints with over 200 years indoor display permanence[1]. Offer unlaminated, water-resistant prints[2].

Short summary description HP Premium Matte White:
This short summary of the HP Premium Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Matte, Matte, 210 g/m², White, 15 - 35 °C, 0 - 40 °C, 5 - 95%

Long summary description HP Premium Matte White:
This is an auto-generated long summary of HP Premium Matte White based on the first three specs of the first five spec groups.

HP Premium Matte. Finish type: Matte, Media weight: 210 g/m², Product colour: White. Package width: 134,8 mm, Package depth: 134,8 mm, Package height: 974,8 mm

Features
Product colour
White
Finish type *
Matte
Media weight *
210 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package width
134,8 mm
Package depth
134,8 mm
Package height
974,8 mm
Package weight
5,9 kg
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
France 1 distributor(s)