location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fedco ENERGY+ Li-Ion 10,8V 4700mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fedco Check ‘Fedco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENERGY+ Li-Ion 10,8V 4700mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3476U-1BRS
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Fedco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fedco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2019 15:23:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 Months
Long product name Fedco ENERGY+ Li-Ion 10,8V 4700mAh :
The long product name of Fedco ENERGY+ Li-Ion 10,8V 4700mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Battery Pack for Toshiba Qosmio F30 G30 G35 G45
More>>>
Short summary description Fedco ENERGY+ Li-Ion 10,8V 4700mAh:
This short summary of the Fedco ENERGY+ Li-Ion 10,8V 4700mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Fedco ENERGY+ Li-Ion 10,8V 4700mAh, Lithium-Ion (Li-Ion), 4700 mAh, 10,8 V

Long summary description Fedco ENERGY+ Li-Ion 10,8V 4700mAh:
This is an auto-generated long summary of Fedco ENERGY+ Li-Ion 10,8V 4700mAh based on the first three specs of the first five spec groups.

Fedco ENERGY+ Li-Ion 10,8V 4700mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4700 mAh, Battery voltage: 10,8 V

Brand Image Product code Product Stock Price from
BTI

BTI LTBT34422M2R laptop spare part Battery
(show image)
LTBT34422M2R LTBT34422M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT34417M2R laptop spare part Battery
(show image)
LTBT34417M2R LTBT34417M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT34416M2R laptop spare part Battery
(show image)
LTBT34416M2R LTBT34416M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT34411M2R laptop spare part Battery
(show image)
LTBT34411M2R LTBT34411M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT34392M2R laptop spare part Battery
(show image)
LTBT34392M2R LTBT34392M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT34170M2R laptop spare part Battery
(show image)
LTBT34170M2R LTBT34170M2R 0.00
(excl. VAT)
0 (incl. VAT)