location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P580-050 DisplayPort cable 15 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P580-050 DisplayPort Cable with Latches (M/M) 50 ft. (15.24 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P580-050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176578 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:40:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P580-050 DisplayPort cable 15 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital Video and Audio in one cable
  • - Supports 1080p resolution
  • - Small footprint compared to VGA or DVI
  • - To achieve maximum performance, a signal booster such as the B121-000 must be used with this cable
Warranty: Lifetime limited
Long product name Tripp Lite P580-050 DisplayPort cable 15 m Black :
The long product name of Tripp Lite P580-050 DisplayPort cable 15 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable with Latches (M/M) 50 ft. (15.24 m)
More>>>
Tripp Lite P580-050 DisplayPort cable 15 m Black:
The official description of Tripp Lite P580-050 DisplayPort cable 15 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The future standard for Digital Video and Audio connections
Supports Displayport v1.2
Provides up to 1080p resolution
Monitor Resolution Support: 2560x1600 at 60 Hz, 1920x1200 @ 120Hz
Supports High Definition Content Protection ( HDCP )
To achieve maximum performance, a signal booster such as the B121-000 must be used with this cable

Short summary description Tripp Lite P580-050 DisplayPort cable 15 m Black:
This short summary of the Tripp Lite P580-050 DisplayPort cable 15 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P580-050, 15 m, DisplayPort, DisplayPort, Male, Male, 2560 x 1600 pixels

Long summary description Tripp Lite P580-050 DisplayPort cable 15 m Black:
This is an auto-generated long summary of Tripp Lite P580-050 DisplayPort cable 15 m Black based on the first three specs of the first five spec groups.

Tripp Lite P580-050. Cable length: 15 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 910 g, Package width: 304,8 mm, Package depth: 25,4 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 50,8 mm, Master (outer) case height: 355,6 mm. Depth: 25,4 mm, Height: 254 mm, Width: 304,8 mm

Features
Maximum resolution *
2560 x 1600 pixels
Cable length *
15 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Data transfer rate
10,8 Gbit/s
Country of origin
China
Packaging data
Weight
910 g
Package width
304,8 mm
Package depth
25,4 mm
Package height
254 mm
Package weight
910 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332176575
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
355,6 mm
Master (outer) case length
50,8 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
9,53 kg
Quantity per master (outer) case
10 pc(s)
Other features
Depth
25,4 mm
Height
254 mm
Width
304,8 mm
Brand Image Product code Product Stock Price from
Tripp Lite P579-015-4K6 DisplayPort cable 4,57 m Black, Grey Tripp Lite P579-015-4K6 DisplayPort cable 4,57 m Black, Grey
(show image)
P579-015-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-020-4K6 DisplayPort cable 6,1 m Black, Grey Tripp Lite P579-020-4K6 DisplayPort cable 6,1 m Black, Grey
(show image)
P579-020-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-010-4K6 DisplayPort cable 3,05 m Black, Grey Tripp Lite P579-010-4K6 DisplayPort cable 3,05 m Black, Grey
(show image)
P579-010-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort cable Black Tripp Lite P580F3-20M-8K6 DisplayPort cable Black
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black
(show image)
P580-006-8K6 P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001-V4 DisplayPort cable 0,31 m Black Tripp Lite P580-001-V4 DisplayPort cable 0,31 m Black
(show image)
P580-001-V4 P580-001-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-010-V4 DisplayPort cable 3,05 m Black Tripp Lite P580-010-V4 DisplayPort cable 3,05 m Black
(show image)
P580-010-V4 P580-010-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 10 ft. (3.1m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010-BK DisplayPort cable 3 m Mini DisplayPort Black Tripp Lite P583-010-BK DisplayPort cable 3 m Mini DisplayPort Black
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-003 DisplayPort cable 0,9 m Black Tripp Lite P579-003 DisplayPort cable 0,9 m Black
(show image)
P579-003 P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001 DisplayPort cable 0,3 m Black Tripp Lite P580-001 DisplayPort cable 0,3 m Black
(show image)
P580-001 P580-001 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)