location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Edge 810 6,6 cm (2.6") Black, Carbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01063-01 show
Show alternative article codes used in the online market place
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 08:50:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin Edge 810 6,6 cm (2.6") Black, Carbon :
The long product name of Garmin Edge 810 6,6 cm (2.6") Black, Carbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.6" touchscreen 160 x 240, Bluetooth, microSD, IPX7, lithium-ion, Black/Carbon
More>>>
Short summary description Garmin Edge 810 6,6 cm (2.6") Black, Carbon:
This short summary of the Garmin Edge 810 6,6 cm (2.6") Black, Carbon data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Edge 810, 6,6 cm (2.6"), 160 x 240 pixels, 17 h, -20 - 55 °C, 51 mm, 25 mm

Long summary description Garmin Edge 810 6,6 cm (2.6") Black, Carbon:
This is an auto-generated long summary of Garmin Edge 810 6,6 cm (2.6") Black, Carbon based on the first three specs of the first five spec groups.

Garmin Edge 810. Display diagonal: 6,6 cm (2.6"), Display resolution: 160 x 240 pixels. Battery life (max): 17 h. Width: 51 mm, Depth: 25 mm, Height: 93 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-06-15 11:01:28
Uk has collected 15 expert reviews for Garmin Edge 810 6.6 cm (2.6") Black, Carbon and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-06-15 11:01:25
Garmin's Edge 810 is a GPS device designed for cyclists. It's capable of recording a journey, and all the data associated with a journey, which can then be mapped and viewed in multiple ways. We think it's a must-have gadget for anyone who wants to kee...
Good Records lots of data, Allows you to save courses, Bluetooth and smartphone app for real-time tracking...
Bad Interface could stand to be a little more intuitive, No way to pause a recording and then continue...
Bottom line Garmin's Edge 810 is a great GPS device for recording and analysing data from bike rides. It can map your routes, as well as tell you your speed, elevation changes, and even how hot it was that day. It's lots of fun to use, especially when you hook it...
80%
pcadvisor.co.uk
Updated:
2013-06-15 11:01:25
Garmin's Edge 810 is a GPS device designed for cyclists. It's capable of recording a journey, and all the data associated with a journey, which can then be mapped and viewed in multiple ways. We think it's a must-have gadget for anyone who wants to keep a...
Bottom line Garmin's Edge 810 is a great GPS device for recording and analysing data from bike rides. It can map your routes, as well as tell you your speed, elevation changes, and even how hot it was that day. It's lots of fun to use, especially when you hook it up...
80%
pocket-lint.com
Updated:
2013-06-15 11:01:25
The Garmin Edge 810 is the company's latest GPS bicycle computer, complete with new social sharing and tracking functionality which we first saw at the Consumer Electronics Show 2013. Unlike many other "breadcrumb" models - such as the lower-spec Edge 510...
0%
stuff.tv
Updated:
2014-03-14 03:49:55
Unboxing reveals two handlebar mounts that affix using tough rubber bands, and hold on to the Edge using Garmin's easy quarter-turn attachment. We were also sent the new Out-Front mount, a £30 plastic accessory that puts your computer a few inches in fron...
Bottom line All the way through this review you've been screaming at the screen about apps like Strava, and free maps from Google… and you're right. We were just ignoring you until the right moment. Yes, the Edge 810 is expensive, but there's no doubt that the cust...
100%
pcworld.co.nz
Updated:
2016-12-29 17:58:23
Garmin's Edge 810 is a GPS device designed for cyclists. It's capable of recording a journey, and all the data associated with a journey, which can then be mapped and viewed in multiple ways. We think it's a must-have gadget for anyone who wants to keep a...
Good Records lots of data, Allows you to save courses, Bluetooth and smartphone app for realtime tracking...
Bad Interface could stand to be a little more intuitive, No way to pause a recording and then continue...
80%
Country Distributor
Deutschland 1 distributor(s)