location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne BOH-1100 camera housing Aluminium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Box Camera Housing, PoE upgradable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOH-1100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867145289 show
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LevelOne BOH-1100 camera housing Aluminium White :
The long product name of LevelOne BOH-1100 camera housing Aluminium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PoE Upgradable Outdoor Housing, IP68, 12VDC, 2.85kg
More>>>
LevelOne BOH-1100 camera housing Aluminium White:
The official description of LevelOne BOH-1100 camera housing Aluminium White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outdoor Housing for Box Cameras
The BOH-1100 is an outdoor housing to be used with the LevelOne IP Box Cameras and other box cameras.

IP-68 Rated Housing
The BOH-1100 is a box-type outdoor housing and is constructed from die-casting aluminum. The BOH-1100 is manufactured with and IP-68 rated certification to provide protection from severe outdoor conditions to the enclosed camera.

Built-in Heater and Fan
It also features a built-in heater and fan that controls the temperature of the enclosed camera. The fan operates between 25°C and 35°C, while the heater operates between 15°C and 25°C.

Upgrade to PoE power with POM-1100!
The new Power over Ethernet module (POM-1100) lets you power your LevelOne outdoor housing using 100% PoE power. No more hassle with crimping and running wires. Just plug and play and you have enough power to run the fan, heater, camera and LEDs from a single power source*.

Works with LevelOne's BOH-1100/1200/1300.

*For best results, use a LevelOne high-power 40W PoE injector to ensure enough watts run to each IP cameras and accessories.

- Designed for Indoor/outdoor applications
- IP68 rated camera outdoor housing
- Lightweight for easy wall mounting
- High impact resistance
- Side opening
- Easy access for service and installation
- Withstands severe environment conditions
- Bundled cable-management bracket
- Works with either DC12V or AC24V power source
- PoE upgradable with POM-1100 module

Short summary description LevelOne BOH-1100 camera housing Aluminium White:
This short summary of the LevelOne BOH-1100 camera housing Aluminium White data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne BOH-1100, -20 - 50 °C, 0 - 95%, 145 mm, 406 mm, 109 mm, 2,85 kg

Long summary description LevelOne BOH-1100 camera housing Aluminium White:
This is an auto-generated long summary of LevelOne BOH-1100 camera housing Aluminium White based on the first three specs of the first five spec groups.

LevelOne BOH-1100. Width: 145 mm, Depth: 406 mm, Height: 109 mm. Material: Aluminium. Product colour: White. Package weight: 3,7 kg, Package width: 250 mm, Package depth: 420 mm

Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
145 mm
Depth
406 mm
Height
109 mm
Weight
2,85 kg
Interior dimensions (W x D x H)
100 x 220 x 65 mm
Material
Material
Aluminium
Colour
Product colour
White
Packaging data
Package weight
3,7 kg
Quantity
1
Package width
250 mm
Package depth
420 mm
Package height
150 mm
Technical details
Compatibility
FCS-1101/1091/1121/1131/1141/1151
International Protection (IP) code
IP68
Brand Image Product code Product Stock Price from
LevelOne BOH-1400 camera housing Beige LevelOne BOH-1400 camera housing Beige
(show image)
BOH-1400 Box Camera Housing, Indoor/Outdoor, PoE PD 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne DOH-1000 camera housing Beige LevelOne DOH-1000 camera housing Beige
(show image)
DOH-1000 Dome Camera Housing, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne DOH-1100 camera housing Aluminium Beige LevelOne DOH-1100 camera housing Aluminium Beige
(show image)
DOH-1100 Dome Camera Housing, Indoor/Outdoor, FEVE Coating 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)