Skooba: Medium 1415 Skin, Red/Black Ripstop
Tenba/RoadWired Skooba: Medium 1415 Skin, Sleeve case, 38,1 cm (15"), 500 g
Tenba/RoadWired Skooba: Medium 1415 Skin. Case type: Sleeve case, Maximum screen size: 38,1 cm (15"). Weight: 500 g