location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K64998WW cable lock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe® Point 2 Point Keyed Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64998WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896649984 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2023 09:06:42
The date of the most recent change of this product data-sheet in Icecat.
Kensington K64998WW user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Kensington K64998WW cable lock Black :
The long product name of Kensington K64998WW cable lock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickSafe® Point 2 Point Keyed Lock
More>>>
Kensington K64998WW cable lock Black:
The official description of Kensington K64998WW cable lock Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The iPad makes a great Point-of-Sale (POS) Tool that’s a big hit with both business owners and customers. There’s just one problem: the lack of a security anchor makes the iPad popular with opportunistic thieves, too.

That’s why we developed the Kensington ClickSafe® Point 2 Point Keyed Lock. It’s the perfect solution for securing an iPad to a POS stand, for security that’s both easy to use and won’t interfere with the user experience. Just click the ClickSafe Point 2 Point Lock to the anchor on your SecureBack™ enclosure, and then connect the other side to either the included ClickSafe anchor point or one of many popular POS stands, including those from HubWorks, Solvelt, and Square.

Now take a deep breath—your iPad is secure without limiting its mobility, sleekness or functionality. No lock is easier to use or more tamper resistant. The ClickSafe Point 2 Point Keyed Lock secures in just one click with no keys and no fiddling. And the ClickSafe lock utilizes a virtually pick-proof disc-style locking head for the ultimate in security and peace of mind. Even the cable itself it easy to use, stretching up to six feet and self coiling to stay neat and out of the way.

Dual head ClickSafe lock secures to both your SecureBack security case and ClickSafe Security Anchor
ClickSafe secures in a click with no keys and no fiddling
Nearly impenetrable disk style keyed locking mechanism
Create the perfect anchor point with the included M6 or (wood screw) CSA anchor
Compatible with popular POS stands, including those from HubWorks, Solvelt, and Square
Portable cable stretches to 6 feet then self-coils to stay out of the way
Can also secure any laptop with the included ClickSafe Security Anchor

Short summary description Kensington K64998WW cable lock Black:
This short summary of the Kensington K64998WW cable lock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K64998WW, Black

Long summary description Kensington K64998WW cable lock Black:
This is an auto-generated long summary of Kensington K64998WW cable lock Black based on the first three specs of the first five spec groups.

Kensington K64998WW. Product colour: Black. Weight: 181 g, Dimensions (WxDxH): 101,6 x 50,8 x 25,4 mm

Features
Product colour *
Black
Number of keys provided
2
Weight & dimensions
Weight
181 g
Dimensions (WxDxH)
101,6 x 50,8 x 25,4 mm
Brand Image Product code Product Stock Price from
Kensington K64931WW cable lock Kensington K64931WW cable lock
(show image)
K64931WW CickSafe Anchor Adhesive Kit
Kensington K64661WW cable lock Black Kensington K64661WW cable lock Black
(show image)
K64661WW K64661WW
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)