location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hairdryer HP8232/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8232/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103629580 show
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:46:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Philips HP8232/00 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ThermoProtect Ionic
  • - 2200W
  • - Ionic Care
  • - Volume diffuser
Warranty: 2-year
Long product name Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White :
The long product name of Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200W, ABS, 1.8m, 220-240 V AC, 50/60 Hz, white
More>>>
Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White:
The official description of Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast dry at a lower temperature with ThermoProtect
with volume diffuser & 14mm styling nozzle.
Protect your hair while enjoying fast drying results. This hair dryer has multiple speed and temperature settings. Features ThermoProtect for fast drying at a constant caring temperature and Ionic Care for frizz-free shine.

Beautifully styled hair
- Professional 2200W for perfect salon results
- Perfect styling results with a slim styling nozzle
- Adds volume, maximising thickness, curls and bouncy styles
- Six flexible speed and temperature settings for full control
- Cool Shot sets your style
- Perfect styling results with a slim styling nozzle

Less Hair Damage
- ThermoProtect temperature setting
- Ionic conditioning for shiny, frizz-free hair

Easy to use
- Removeable air flow filter makes cleaning quick and easy
- 1.8 m power cord
- Easy storage hook for convenient storage

Short summary description Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White:
This short summary of the Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic HP8232/00, DC, White, Monochromatic, Acrylonitrile butadiene styrene (ABS), Hanging loop, 1,8 m

Long summary description Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White:
This is an auto-generated long summary of Philips ThermoProtect Ionic HP8232/00 hair dryer 2200 W White based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic HP8232/00. Motor type: DC. Product colour: White, Surface coloration: Monochromatic, Housing material: Acrylonitrile butadiene styrene (ABS). Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm. Package width: 310 mm, Package depth: 110 mm, Package height: 230 mm

Performance
Number of speeds *
2
Number of heating levels *
2
Ceramic heating system
No
Ceramic coating
No
Motor type
DC
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
White
Surface coloration
Monochromatic
Housing material
Acrylonitrile butadiene styrene (ABS)
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
1,8 m
Power
Power *
2200 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power
Dual voltage
No
Weight & dimensions
Width
220 mm
Depth
100 mm
Height
310 mm
Weight
600 g
Packaging data
Package width
310 mm
Package depth
110 mm
Package height
230 mm
Package weight
900 g
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Travel pouch
No
Number of nozzles
2
Attachments quantity
2
Logistics data
Master (outer) case weight
6,2 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:27:33
Uk has collected 1 expert review for Philips ThermoProtect Ionic Hairdryer HP8232/00 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)